Epson logo

Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135390
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi:

Print: 4.7ppm, 5760x1440DPI, Scan: 1200x2400DPI, CIS, Fax: 33.6kbps, USB 2.0, Wi-Fi, black, 5.8kg

Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi:

Home office users should look no further than this compact 4-in-1 for an affordable way to experience the benefits of inkjets for bigger businesses. The WF-2630WF has Wi-Fi connectivity with automatic set-up1 and Wi-Fi Direct for wireless printing without a network.

Convenient
A 30-page automatic document feeder for multi-page 1200dpi scanning, copying and faxing offers the ultimate in convenience. Wi-Fi, Wi-Fi Direct ensure flexible connectivity.

Low running costs
The WF-2630WF uses Epson's 16 series inks, which are available in a choice of standard or XL cartridges sizes to suit your specific printing needs. XL inks can help you to reduce your printing costs by up to 25%. The use of individual ink cartridges means only the colour used will need to be replaced, further reducing costs.

Mobile printing
Epson Connect compatibility offers useful features like scan-to-cloud, email print and the Epson iPrint app. The WF-2630WF is also compatible with Apple AirPrint and Google Cloud print, letting you print seamlessly from smartphones and tablets.

Easy to use
Automatic Wi-Fi set-up helps make connection a breeze, while a 5.6cm back-lit mono LCD screen makes navigation quick and simple.

Short summary description Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi:

Epson WorkForce WF-2630WF, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi:

Epson WorkForce WF-2630WF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 4,7 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.