location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F5D8235-4 wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5D8235-4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D8235-4
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin F5D8235-4 wireless router Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name Belkin F5D8235-4 wireless router Black :
The long product name of Belkin F5D8235-4 wireless router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N+ Wireless Router
More>>>
Short summary description Belkin F5D8235-4 wireless router Black:
This short summary of the Belkin F5D8235-4 wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin F5D8235-4, Black

Long summary description Belkin F5D8235-4 wireless router Black:
This is an auto-generated long summary of Belkin F5D8235-4 wireless router Black based on the first three specs of the first five spec groups.

Belkin F5D8235-4. Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: 128-bit WEP, 64-bit WEP, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK. Management protocols: HTTP, Supported network protocols: DNS, FTP, DHCP, PPTP, PPPoE, TCP/IP, UDP/IP, ICMP/IP. Product colour: Black. Compatible operating systems: Linux, Apple MacOS 8.x, Apple MacOS 9.x, Apple MacOS X 10.x, Microsoft Windows Vista, Microsoft..., Maximum data transfer rate: 0,3 Gbit/s, Interface: USB 2.0

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:14:05
Uk has collected 23 expert reviews for Belkin F5D8235-4 wireless router Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-14 02:14:05
We liked the N1 Vision router that Belkin launched last year, although it was a little pricey at the time (£140). So we were pleased to see the more affordable N+ router with its added features that let you share and back up files and save energy. That...
Good Competitively priced, includes both modem and router...
Bad Only allows a maximum of 16 wireless connections Min specs: 802.11b,g,n 2.4GHz Gigabit wireless router; USB storage port; ADSL modem; WPS; energy-efficient...
80%
zath.co.uk
Updated:
2011-08-14 02:14:05
I’ll be honest from the start with the review of the Belkin N+ ADSL modem wireless router – it has a flaw and it’s a pretty fundamental flaw if you want to use it for one particular purpose like I did, but more on that later…I bought the Belkin N+ ADSL...
0%
igizmo.co.uk
Updated:
2011-08-14 02:14:05
Features, price and looks gang up to make this a prime choice for the digital home Speed / Features / Looks / Versatility / Price Best wired speeds on cable version only / Could have better range Forget sexy TVs and flashy all-in-one media streamers: i...
Good Speed, Features, Looks, Versatility, Price...
Bad Best wired speeds on cable version only, Could have better range...
100%
pcadvisor.co.uk
Updated:
2011-08-14 02:14:05
Belkins latest ‘N Class router, the N+ takes a step back from the remarkable N1 Vision of a year ago. Visually, its a simpler device, more akin to the original N1 with informative blue icons depicting status - if theres a problem the icon turns a...
Bottom line The Belkin N+ is a fast draft-n router, suitable for both novices and seasoned networkers. It’s a doddle to set up, works well for media sharing, has great throughput and is proof that you get what you pay for. Roger Gann Lowest online price: ££76.99...
0%
impulsegamer.com
Updated:
2011-11-04 06:08:46
F5D8235au4This clever piece of technology is perfect for sharing data across networks, thanks to the ability of connecting an external USB hard drive to the router. Boasting wireless and wired connections, the N+ Wireless Storage Router also features t...
80%
Zdnet.com.au
Updated:
2011-11-04 06:08:48
Design Belkins approach to routers has, in the recent past, been less focused on things that look like routers, and more on objects that wouldnt look all that out of place on the set of Star Trek — or at least on the set of a cheap fan-produced Star...
Good WirelessN that delivers — almost, Storage functionality, Simple installation...
Bad Intermittent signal dropouts, 2.4GHz only, Storage functionality is limited...
Bottom line Belkins N+ Wireless Storage Router leaps ahead of the wireless-N pack, and finally delivers a wireless-N router worth owning.
88%
goodgearguide.com.au
Updated:
2011-11-04 06:08:50
Belkin’s N+ Wireless Storage Router (F5D8235au4) is an attractive wireless router thats easy to use and has a useful set of features. Not only can it distribute your Internet connection across wired and wireless computers, it can also be used to share a USB hard drive across your local area network. It has a built-in Gigabit Ethernet switch, and it can even tell you — through a Knight Rider-like gauge — how much of your ADSL2+ bandwidth is being used up by your downloads. Setting up the router...
Good USB port for external storage devices, Gigabit Ethernet port, easy to set up, lifetime warranty, useful status lights...
Bad Doesn’t have VPN passthrough settings, Belkin Storage Manager utility needs a better interface...
Bottom line If you want a simple to install wireless router that will let you share a hard drive on your network, the Belkin N+ Wireless Storage Router (F5D8235au4) is a good choice, especially since it comes with a lifetime warranty...
80%