location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic HDC-HS9 camcorder Handheld camcorder 2,1 MP CMOS Full HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDC-HS9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDC-HS9
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2019 16:15:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic HDC-HS9 camcorder Handheld camcorder 2,1 MP CMOS Full HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 2,1 MP CMOS 25,4 / 6 mm (1 / 6") Black, Silver
  • - Optical zoom: 10x Digital zoom: 700x
  • - Internal storage capacity: 60 GB HDD, Memory card
  • - Built-in flash
  • - LCD Built-in display 6,86 cm (2.7")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 5.1 Built-in microphone
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic HDC-HS9 camcorder Handheld camcorder 2,1 MP CMOS Full HD Black, Silver :
The long product name of Panasonic HDC-HS9 camcorder Handheld camcorder 2,1 MP CMOS Full HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDC-HS9 60GB, 3CCD, HDD SD Camcorder With 2 7 Wide LCD, 10x Optical Zoom, Black/Silver
More>>>
Short summary description Panasonic HDC-HS9 camcorder Handheld camcorder 2,1 MP CMOS Full HD Black, Silver:
This short summary of the Panasonic HDC-HS9 camcorder Handheld camcorder 2,1 MP CMOS Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic HDC-HS9, 2,1 MP, CMOS, 25,4 / 6 mm (1 / 6"), Full HD, 60 GB, 6,86 cm (2.7")

Long summary description Panasonic HDC-HS9 camcorder Handheld camcorder 2,1 MP CMOS Full HD Black, Silver:
This is an auto-generated long summary of Panasonic HDC-HS9 camcorder Handheld camcorder 2,1 MP CMOS Full HD Black, Silver based on the first three specs of the first five spec groups.

Panasonic HDC-HS9. Total megapixels: 2,1 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 10x, Digital zoom: 700x, Focal length range: 3 - 30 mm. Internal storage capacity: 60 GB, Camcorder media type: HDD, Memory card, Compatible memory cards: SD, SDHC. Camera shutter speed: 1/25 - 1/8000 s. Display diagonal: 6,86 cm (2.7"), Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 11:59:46
Uk has collected 17 expert reviews for Panasonic HDC-HS9 camcorder Handheld camcorder 2.1 MP CMOS Full HD Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
alphr.com
Updated:
2011-09-23 11:59:17
The Panasonic took the top spot in our Labs this month by a clear margin, but it was a somewhat stealthy contender. Its plain looks do a good job of hiding a great set of features and the ability to record extremely high-quality footage, proving the ad...
Bottom line It may not be a looker, but in all other respects this Panasonic is a stunning camera...
100%
shinyshiny.tv
Updated:
2011-09-23 11:59:29
Theres two new HD models on the horizon - the HS9 and the SD9, as well as a couple of new standard models. The mini H7 features a YouTube uploaded feature and the SW20, which is everything-proof and red. You heard it here first.
0%
techradar.com
Updated:
2011-09-23 11:59:34
The Panasonic HDC-HS9 is a hybrid HD camcorder capable of storing recordings either to a removable SD card (meaning they are limited to the size of the card), or to its 60GB built-in hard drive. Footage can be shot in one of four modes with the best ca...
Good Great pictures, Compact yet robust build, Plenty of features...
Bad A bit heavy, Awkward positioning of joystick, Mini HDMI not included...
Bottom line The Panasonic HDC-HS9 is a hybrid HD camcorder capable of storing recordings either to a removable SD card (meaning they are limited to the size of the card), or to its 60GB built-in hard drive. Footage can be shot in one of four modes with the best ca...
70%
expertreviews.co.uk
Updated:
2011-09-23 11:59:46
Many of Panasonics HD camcorders have only an SDHC memory card slot for storage, but the HDC-HS9 adds a hard disk into the mix. Its 60GB capacity will store around eight hours of HD video even at the highest quality setting of 17Mbit/s. Add a 16GB...
80%
pcauthority.com.au
Updated:
2011-11-08 17:25:36
The Panasonic took the top spot in our Labs this month by a clear margin, but it was a somewhat stealthy contender. Its plain looks do a good job of hiding a great set of features and the ability to record extremely high-quality footage, proving the ad...
Bottom line It may not be a looker, but in all other respects this Panasonic is a stunning camera...
100%
hereshow.ca
Updated:
2011-11-08 17:25:38
This attractive camcorder can record 1920x1080-pixel high-definition video onto SD and SDHC memory cards, or its built-in 60GB hard disc. When the highest-quality HA mode is selected, the disc drive can store over seven hours of 1920x1080-pixel high-de...
Good editing and authoring software. At this time, Macintosh support is limited. In my tests, iMovie 08 would detect scenes on the HDRHS9, but would crash when I tried to import them, Pages 1 | 2 | Next», Permalink PrintEmail RSS Newsfeed Share, x...
Bad Limited Mac support (for now), Greens look too vibrant...
0%
goodgearguide.com.au
Updated:
2011-11-08 17:25:51
The HDC-HS9 is arguably the best high-definition camcorder in its price range; with the possible exception of its stablemate; the HDC-SD9. For our money, the HDC-HS9 comes out slightly on top due to its 60GB hard drive. Highly recommended.
Good 60GB of inbuilt memory, lightweight design, stunning full HD video resolution, solid still images mode...
Bad No 3.5mm microphone or headphone jacks, directional stick requires two-handed operation, occasional noise issues The Final Word The HDC-HS9 is arguably the best high-definition camcorder in its price range; with the possible exception of its stablemate...
Bottom line The HDC-HS9 is arguably the best high-definition camcorder in its price range; with the possible exception of its stablemate; the HDC-SD9. For our money, the HDC-HS9 comes out slightly on top due to its 60GB hard drive. Highly recommended.
80%