location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP KG298AA power adapter/inverter Indoor 90 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG298AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG298AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585678181 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2014
Product end of life date
Bullet Points HP KG298AA power adapter/inverter Indoor 90 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Output voltage: 19.7 V
  • - Purpose: Laptop
Warranty: 1 year parts and labor limited
Long product name HP KG298AA power adapter/inverter Indoor 90 W :
The long product name of HP KG298AA power adapter/inverter Indoor 90 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 90W Smart Pin Dongle AC Adapter
More>>>
HP KG298AA power adapter/inverter Indoor 90 W:
The official description of HP KG298AA power adapter/inverter Indoor 90 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Energy efficient HP AC Adapters can power any notebook thanks to HP smart technology

• Get an extra AC adapter to keep one in the office and one permanently in your laptop bag


• HP Smart technology shows the power rating. When maximum rating of the adapter is reached, the notebook's power consumption can be reduced


• The HP Smart Adapter features integrated surge protection to prevent damage to your notebook from power fluctuations


• Includes a velcro strap for easy cable management while on the go

Short summary description HP KG298AA power adapter/inverter Indoor 90 W:
This short summary of the HP KG298AA power adapter/inverter Indoor 90 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP KG298AA, Laptop, Indoor, 90 W, 19.7 V, 342 g, 126 x 48 x 28 mm

Long summary description HP KG298AA power adapter/inverter Indoor 90 W:
This is an auto-generated long summary of HP KG298AA power adapter/inverter Indoor 90 W based on the first three specs of the first five spec groups.

HP KG298AA. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Weight: 342 g. Dimensions (WxDxH): 126 x 48 x 28 mm, Package dimensions (WxDxH): 245 x 118 x 65 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
90 W
Output voltage *
19.7 V
Weight & dimensions
Weight
342 g
Other features
Dimensions (WxDxH)
126 x 48 x 28 mm
Package dimensions (WxDxH)
245 x 118 x 65 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black
(show image)
MBA1193 AC Adapter 19V 4.74A 90W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)