location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Autofocus Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KQ245AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420210320 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
data sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year, worldwide parts-and-labor limited
Long product name HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels :
The long product name of HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Autofocus Webcam
More>>>
HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels:
The official description of HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share your photos or videos effortlessly, chat face to face over the internet, enjoy HD quality video and more with the HP Premium Webcam

• Benefit from up to 12-Megapixel still image capture with software interpolation


• The 2-Megapixel sensor with Autofocus keeps the image sharp and focused


• HP Instant Video, HP Instant Image Capture and HP Instant Chat, 3 instant buttons to automatically launch your preferred Instant Messaging program, record web videos and take pictures


• Easily adjust your webcam to show videos and photos to your friends and family while maintaining a stable connection to your monitor


• The webcam's software suite keeps all your webcam controls in one application and enhances your video conferencing experience with fun special effects

Short summary description HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels:
This short summary of the HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Autofocus Webcam, 2 MP, 1600 x 1200 pixels, 30 fps, 5x, 1 m, -30 - 30°

Long summary description HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels:
This is an auto-generated long summary of HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels based on the first three specs of the first five spec groups.

HP Premium Autofocus Webcam. Megapixel: 2 MP, Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 30 fps. Cable length: 1 m, Tilt angle range: -30 - 30°, Pan range: -180 - 180°. Weight: 100 g. Package weight: 270 g. Bundled software: ArcSoft Magic-I, ArcSoft VideoImpression, ArcSoft WebCam Companion, HP Photosmart Essential...

Performance
Megapixel *
2 MP
Maximum video resolution *
1600 x 1200 pixels
Maximum frame rate
30 fps
Digital zoom
5x
Face tracking *
Yes
Design
Cable length
1 m
Tilt angle range
-30 - 30°
Pan range
-180 - 180°
Weight & dimensions
Weight
100 g
Packaging data
Package weight
270 g
Packaging content
Bundled software
ArcSoft Magic-I, ArcSoft VideoImpression, ArcSoft WebCam Companion, HP Photosmart Essential software, and webcam drivers (required for button function)
System requirements
Minimum system requirements
Available USB 2.0 port; CD-ROM drive; Microsoft Windows XP, and Windows Vista or Windows 7; 512MB RAM or higher
Minimum RAM
512 MB
Other features
I/O ports
1 x USB 2.0
Minimum processor
Intel Pentium 4 1.75GHz, AMD Athlon XP 2000+ 1.67GHz
USB required
Yes
Dimensions (WxDxH)
52,1 x 68,1 x 55,1 mm
Compatible operating systems
Microsoft Windows XP SP2 & Windows Vista
Package dimensions (WxDxH)
140 x 166,5 x 77,5 mm
Display tilt and swivel range
Tilt: 60°, up to 30° down and 30° up; Pan: 360°
Lens focal range
4 inches to 20 feet
Speakers and microphone
Microphone: Integrated wide angle
Size (imperial)
5,21 cm (2.05")
Connector(s)
USB 2.0
Weight (imperial)
0,0998 kg (0.22 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 10:11:45
Uk has collected 2 expert reviews for HP Premium Autofocus webcam 2 MP 1600 x 1200 pixels and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%