location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic KX-FA92 fax paper 5,08 cm 70 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KX-FA92
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX-FA92 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0100000001899 show
Category:
Paper used in a fax machine (facsimile).
Fax Paper Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 13:32:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic KX-FA92 fax paper 5,08 cm 70 m :
The long product name of Panasonic KX-FA92 fax paper 5,08 cm 70 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plain Paper Film for Fax
More>>>
Short summary description Panasonic KX-FA92 fax paper 5,08 cm 70 m:
This short summary of the Panasonic KX-FA92 fax paper 5,08 cm 70 m data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic KX-FA92, 5,08 cm, 70 m

Long summary description Panasonic KX-FA92 fax paper 5,08 cm 70 m:
This is an auto-generated long summary of Panasonic KX-FA92 fax paper 5,08 cm 70 m based on the first three specs of the first five spec groups.

Panasonic KX-FA92. Roll width: 5,08 cm, Roll length: 70 m

Country Distributor
United States 1 distributor(s)