location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-7340 multifunction printer Laser A4 2400 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-7340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-7340 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2023 16:23:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-7340 multifunction printer Laser A4 2400 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 2400 x 600 DPI
  • - A4 24 ppm
  • - Colour scanning Mono faxing
  • - Internal memory: 16 MB
  • - 10 kg
More>>>
Short summary description Brother MFC-7340 multifunction printer Laser A4 2400 x 600 DPI 24 ppm:
This short summary of the Brother MFC-7340 multifunction printer Laser A4 2400 x 600 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-7340, Laser, 2400 x 600 DPI, Colour scanning, Mono faxing, A4

Long summary description Brother MFC-7340 multifunction printer Laser A4 2400 x 600 DPI 24 ppm:
This is an auto-generated long summary of Brother MFC-7340 multifunction printer Laser A4 2400 x 600 DPI 24 ppm based on the first three specs of the first five spec groups.

Brother MFC-7340. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Copying
Copying *
No
Copy speed (black, normal quality, A4)
21 cpm
Scanning
Scanning *
Colour scanning
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax memory
400 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
258 locations
Auto reduction
Yes
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
Network
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Sound pressure level (printing)
53 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
460 W
Power consumption (PowerSave)
10 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32,5 °C
Weight & dimensions
Weight
10 kg
Other features
Dimensions (WxDxH)
428 x 396 x 304 mm
Compatible operating systems
Windows Mac OS
A6 Card
Yes
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:39:48
Uk has collected 2 expert reviews for Brother MFC-7340 multifunction printer Laser A4 2400 x 600 DPI 24 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:22:56
The MFC-7340 is the cheapest product in Brothers refreshed line-up of mono laser multifunctions. It offers simplicity and cost efficiency in a no-nonsense package. For small businesses that need a multifunction thats cheap to run, the MFC-7340 might...
Good Good quality printing, small footprint, good price...
Bad No duplex, 14.4Kbps fax, inadequate paper output tray, no Ethernet...
Bottom line The MFC-7340 has a number of flaws and missing features that make it problematic for office use. No duplex, no Ethernet and an inadequate paper output tray are its key failures, but it delivers good quality printing and it is cost efficient...
65%