location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N110-12PBK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N110-KA01US
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:13:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Pentium Mobile N270 1,6 GHz
  • - 25,6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 533 MHz 1 x 1 GB
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 5,5 h 40 W
  • - Windows XP Home Edition
Long product name Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black :
The long product name of Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Atom™ N270 (1.6 GHz, 533 MHz, 512 KB), 1024 MB (1 x 1024 MB), 160 GB 5400 rpm,Intel 945GSE, 10.1'' SuperBright Gloss Type LED, Gigabit LAN, 802.11 b/g, Bluetooth, 1.3 MB camera, Windows® XP Home
More>>>
Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:
The official description of Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

N110 10.1-inch mini notebook

The SAMSUNG N110 gives you the power to accomplish more wherever you are. The 6-cell lithium battery lasts for up to 8.5 hours! You’ll have more time to shop online, surf the web and chat with friends. Plus, a larger touch pad makes it so easy to use. The new design is also sleeker, curvier and comes with a glossy screen. Weighing only 2.8 lbs., the N110-12PBK mini notebook is an affordable mobile solution ideal for all your online needs.

93% full-sized keypad
You never have to make compromises to stay productive with a SAMSUNG notebook pc. 93% full-size keyboards make it easy to type no matter where you are. And they're coated with an innovative coating that help create a more germ-free environment.

ready to go
The N110 is designed to go almost anywhere. With a weight of only 2.8 lbs., it increases your possibilities whether your are at home, your favorite cafe, traveling or wherever your internet access takes you.

longer battery life
Maximize your shopping productivity and surf the web for hours on end. The 6-cell lithium battery provides revolutionary battery life with up to 8.5 hours of continuous use.

Intel® Atom CPU
Easily surf the internet, watch videos, view photos, keep up to date with friends on your favoirte social networking site or even video chat with friends. The revolutionary 1.6 GHz processor enables easy internet browsing and compatibility with all your Windows-based applications. 1 GB of RAM delivers maximum performance for everything you need to accomplish.
more storage
There's plenty of room for everything you download from the web with 160 GB of hard disk drive storage. Plus, you'll enjoy a quick system boot-up and fast access to stored information.

Short summary description Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This short summary of the Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N110-12PBK, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This is an auto-generated long summary of Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black based on the first three specs of the first five spec groups.

Samsung N110-12PBK. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1,26 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1,6 GHz
Processor cache
0,512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2,5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
2 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0,128 GB
Audio
Audio system
2 x 1 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1,3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5900 mAh
Battery life (max)
5,5 h
Power
AC adapter power
40 W
Weight & dimensions
Width
261 mm
Depth
185,5 mm
Height
30,8 mm
Weight *
1,26 kg
Video
Video card features
2048 x 1536 - 85Hz
Packaging content
Handheld remote control
No
Other features
Wireless technology
802.11 b/g
Display
LED
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:40:59
Uk has collected 29 expert reviews for Samsung N110-12PBK Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 21:40:58
The successor to the famous Samsung NC10, this new N110 is the smaller brother of the N120 that we also tested. These last two netbooks are identical, right down to their 10.1 1024 x 600 pixel screen, Intel Atom N270 CPU and 1 GB of RAM. Only the c...
Good Battery life: six hours, Lightweight and wellfinished, Good quality webcam, Matte surfaces...
Bad Poor quality glossy screen, Average audio quality, Colours dominated by blues...
80%
theregister.co.uk
Updated:
2011-08-17 21:40:58
Samsung is knocking out new netbooks like there is no tomorrow. Yet, with the N120 and N310, we have seen the company try to define new netbook genres where there really arent any. The former is marketed as a multimedia optimised machine, while the la...
Bottom line Taken on its own merits the N110 is a very appealing machine. The problem is that the differences, such as they are, dont really justify the price hike over the NC10. With Samsung launching several variations on the netbook theme recently, it should...
75%
computeractive.co.uk
Updated:
2011-08-17 21:40:58
The Samsung N110 is an update to the company’s popular and impressive NC10 mini-notebook, which we looked at last year. The eagle-eyed will spot that it also bears a resemblance to the N310 which we reviewed more recently, and which is likewise a repla...
Good Decent power; looks good; great keyboard...
Bad Doesn’t improve much on the original NC10...
Bottom line An impressive notebook that combines good looks, comfort and capability...
100%
trustedreviews.com
Updated:
2011-08-17 21:40:58
Up-sell: it's a phrase that's heard quite often in the TrustedReviews office, though it's never uttered by any of the wordsmiths that write these articles. However, our Publishing Manager -an affable Australian with a special love for Excel spreadsheets -...
Bottom line Despite not adding a great deal over the NC10, the N110 is still an outstanding netbook provided you don't care about mooted extras such as video decoding. Thus, once the NC10 is inevitably discontinued, the N110 is one netbook that should be on most peop...
90%
alphr.com
Updated:
2011-08-17 21:40:59
Samsung's NC10 was the netbook that finally got it right. Great battery life, a comfy keyboard and, best of all, looks that didn't require you to hang your head in shame every time you plucked it from your bag. It wasn't perfect though, and after a few...
Bottom line Superb build quality, battery life and usability - quite simply the best netbook around...
83%
pcadvisor.co.uk
Updated:
2011-08-17 21:40:59
Product Code: NPN110KA01 The Samsung N110 netbook is, at its core, a slightly revamped take on the companys Samsung NC10 low-cost, low-spec laptop. A bit of streamlining (better plastics and a slimmer profile) here and a couple tweaks (immense impr...
Bottom line The original Samsung NC10 is still available, and at around £50 less than the N110 it remains an attractive purchase. Either model can stand proud as an excellent netbook compared to competition that often just misses the mark in aspects such as keyb...
80%
expertreviews.co.uk
Updated:
2011-08-17 21:40:59
Samsungs N110, like the N120, is a successor to the companys NC10, the winner of our last netbook round-up. This model is very similar to the N120, but has a slightly smaller keyboard and stereo speakers instead of a 2.1 set. Although not quite as...
100%
pcauthority.com.au
Updated:
2011-11-05 19:52:06
mproving on the already superb NC10 must have been a challenge, but the stunning N110 manages to do just that.In all honesty, though, the N110 is more of an evolutionary step than a total redesign. The chrome strip around the edge has been replaced by...
Bottom line Superb build quality, battery life and usability – quite simply the best netbook around...
100%
Zdnet.com.au
Updated:
2011-11-05 19:52:07
Design The Samsung N110 is a fairly anonymous-looking netbook, with a matte-black interior (accented by a very subtle maroon stripe around the outer edge) and a glossy, black lid. Unfortunately, the glossy surface of the lid was among the more smudge-...
Good Good keyboard and trackpad for a netbook, Excellent battery life...
Bad At the higher end of the netbook price range, Uninspired design...
Bottom line Samsung's second-generation netbook offers a good keyboard and trackpad and extended battery life without adding too much bulk. Editors’ rating: 8.8/10...
88%