location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4730x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7518A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 May 2010
Product end of life date
certification (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - 30 ppm
  • - Colour copying Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 320 MB
  • - 124 kg
Warranty: Service (postFree telephone support during the productperiod; HP Care Pack service agreement that upgrades basic HP LaserJet product(one-year) and extends coverage up to five years (optional); HP service agreement (optional)One-year, onsite limited
Long product name HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm :
The long product name of HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 4730x MFP
More>>>
HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm:
The official description of HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliability, greater functionality and colour LaserJet quality are yours with the powerful HP Color LaserJet 4730 MFP. Get fast mono and colour printing (up to 30 ppm), scanning*, analogue fax**, digital sending*** and finishing features****, all in a single device that grows with your business. Produce brilliant colour documents with new HP ColorSphere toner. Place this cost-effective, easy-to-use MFP close to your workgroup for optimal performance and increased productivity.

Short summary description HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm:
This short summary of the HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4730x, Laser, Colour printing, 600 x 600 DPI, Colour copying, Mono faxing, White

Long summary description HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm:
This is an auto-generated long summary of HP LaserJet 4730x Laser 600 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

HP LaserJet 4730x. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Product colour: White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (black, normal quality, A3)
30 ppm
Print speed (colour, normal quality, A3)
30 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax forwarding
Yes
Fax broadcasting
100 locations
Features
Maximum duty cycle *
175000 pages per month
Number of print cartridges *
4
Page description languages
PCL 5c, PCL 6, PDF 1.4, PML, PostScript 3
Input & output capacity
Total output capacity *
700 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Pre-printed, Recycled paper, Transparencies
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
576 MB
Memory slots
2
Internal storage capacity
20 GB
Internal memory *
320 MB
Design
Product colour *
White
Market positioning *
Business
Power
AC input voltage
115 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
788 mm
Depth
639 mm
Height
11533 mm
Weight
124 kg
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)