location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed to SatA III Adapter for 2.5in or 3.5in SatA Hard Drives
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U338-000-SATA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182135 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:54:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 3.0 Micro-B Female
  • - 22P SATA Female
  • - 6 Gbit/s
  • - Black
  • - 1 pc(s)
Warranty: 1-year limited warranty
Long product name Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black :
The long product name of Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed to SatA III Adapter for 2.5in or 3.5in SatA Hard Drives
More>>>
Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black:
The official description of Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SuperSpeed USB 3.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices can be located up to 36-ft. away from the computer in a single, non-daisychainable run, with no need for extension cables. Full 5Gbps speed is maintained along the entire length of the cable. Backward compatible to USB 1.1 and 2.0 . Plug-and-play, Windows and MAC compatible.
- Connect a computer to a printer or other USB device up to 36-ft. away
- SuperSpeed USB 3.0, Hi-Speed 2.0 and USB 1.1 compatible
- Active repeater maintains 5Gbps signal integrity
- USB "A" to USB "B" connections
- Windows 98/ME/2000/XP/Vista/WIN7/8 and MAC compatible
- Cable length: 36-ft. Weight: 2lb.
- Repeater Pod dimension: 16.75 x 57.3 x 31.7 (mm.) / 0.7 x 2.3 x 1.3 (in.)

Short summary description Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black:
This short summary of the Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U338-000-SATA, USB 3.0 Micro-B, 22P SATA, Black

Long summary description Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black:
This is an auto-generated long summary of Tripp Lite U338-000-SATA cable gender changer USB 3.0 Micro-B 22P SATA Black based on the first three specs of the first five spec groups.

Tripp Lite U338-000-SATA. Connector 1: USB 3.0 Micro-B, Connector 2: 22P SATA. Product colour: Black

Ports & interfaces
Connector 1 *
USB 3.0 Micro-B
Connector 2 *
22P SATA
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product colour *
Black
Data transfer rate
6 Gbit/s
USB required
Yes
Country of origin
China
Plug and Play
Yes
Compatible operating systems
Windows, Mac, Linux
Operational conditions
Operating temperature (T-T)
-20 - 85 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
69,8 mm
Depth
22,9 mm
Height
12,7 mm
Weight
20 g
Packaging data
Package width
81,3 mm
Package depth
127 mm
Package height
76,2 mm
Package weight
250 g
Packaging content
Quantity per pack
1 pc(s)
AC adapter included
Yes
Cables included
USB
Logistics data
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332182132
Master (outer) case width
271,8 mm
Master (outer) case length
358,1 mm
Master (outer) case height
233,7 mm
Master (outer) case weight
5,67 kg
Harmonized System (HS) code
8517,62,0090
Brand Image Product code Product Stock Price from
Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black Tripp Lite U238-000-1 cable gender changer USB 2.0 SATA/IDE Black
(show image)
U238-000-1 U238-000-1 USB 2.0 to Serial ATA (SATA) and IDE Adapter for 2.5in / 3.5in / 5.25in Hard Drives 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)