location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF145/08 bottle brush Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF145/08
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF145/08 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103679929 show
Category: Bottle Brushes Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Sep 2020
Product end of life date
Long product name Philips AVENT SCF145/08 bottle brush Black :
The long product name of Philips AVENT SCF145/08 bottle brush Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bottle and nipple brush, 0% BPA, 0 - 6m
More>>>
Philips AVENT SCF145/08 bottle brush Black:
The official description of Philips AVENT SCF145/08 bottle brush Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily clean and care for baby’s feeding products
Avent Cleaning brush

The Philips Avent bottle brush has a specially designed curved brush head and molded handle-tip, to effectively clean all types of; bottles, nipples and feeding equipment. The durable, high density bristles safely clean without scratching.

Easily clean baby's bottles and nipples
- Curved brush head for easy cleaning
- Unique handle and tip design

The only bottle brush for baby's feeding equipment
- Durable high density bristles for thorough cleaning
- No scratching or damaging of bottles or nipples

Easy to clean and store
- Dishwasher safe
- Hang brush for convenient storage

Other benefits
- This bottle and nipple brush is BPA free*

Short summary description Philips AVENT SCF145/08 bottle brush Black:
This short summary of the Philips AVENT SCF145/08 bottle brush Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF145/08, Black, 1 pc(s)

Long summary description Philips AVENT SCF145/08 bottle brush Black:
This is an auto-generated long summary of Philips AVENT SCF145/08 bottle brush Black based on the first three specs of the first five spec groups.

Philips AVENT SCF145/08. Product colour: Black. Bottle & nipple brush included: 1 pc(s)

Features
Product colour
Black
Dishwasher proof
Yes
Packaging content
Nipple brush
Yes
Packaging content
Quantity
1
Bottle & nipple brush included
1 pc(s)
Technical details
Doesn't contain
Bisphenol A (BPA)