location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
745 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J0X31AW#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - AMD A10 A10-7350B 2,1 GHz
  • - 35,6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - AMD Radeon R6
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 50 Wh
  • - Windows 7 Professional 64-bit
Warranty: 3 years standard parts and labour limiteddepending on country (upgrades available), 1 year limitedon primary battery.
Long product name HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver :
The long product name of HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Quad-Core Pro A10-7350B (2.1GHz, 4MB cache), 14" HD (1366 x 768) LED, 4GB DDR3, 500GB SATA HDD, AMD Radeon R6, Gigabit Ethernet, WLAN 802.11a/b/g/n, Bluetooth 4.0, HD Webcam, Windows 7 Professional 64 bit
More>>>
HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
The official description of HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The thin and light design with optional FHD touch display makes the HP EliteBook 700 series ideal for professionals in and out of the office. Work proficiently and confidently with HP technology and AMD PRO A-Series APUs.

Features

Windows 8.1 Pro or other operating systems available

At your fingertips.

The HP EliteBook 745 G2 delivers future-ready performance at an exceptional price. Featuring AMD PRO A-Series APUs now with revolutionary HSA technology, a lightweight design, and an optional FHD touch display that allows you to navigate easily and get work done.

Field ready.

Never fear bumps and minor spills. The thin and light HP EliteBook 745 G2 endures HP’s Total Test Process and is designed to undergo MIL-SPEC 810G testing.

Self-healing safeguard.

HP Sure Start is the way to help ensure a proper boot-up thanks to corruption detection, a self-healing BIOS, and recovery that restarts where it left off if the update stalls, fails, or is corrupted.

Featuring

The latest AMD PRO A-Series APUs with HSA technology help unlock true business computing and deliver outstanding total cost of ownership, optimal manageability, and security features. Simply put, AMD PRO A-Series APUs are easy to support with the power to perform.

Enjoy the stunning graphics provided by affordable AMD Radeon™ Graphics.

Each HP EliteBook 745 G2 works with HP Client Management Solutions and DASH support.

Work longer with your HP EliteBook 745 G2 using the optional long life slice battery built with professionals in mind.

HP BIOSphere keeps mission-critical data and systems protected with customizable security.

The visual quality of the optional FHD touchscreen enriches business interaction with Windows 8.1.

Stay productive throughout the day with the optional HP UltraSlim docking station.

Optimize your storage with latest high-performing storage options from HP.

Stay connected to get work done in the field with HP Connection Manager,9 HP Wireless Hotspot, and HP Mobile Connect (EMEA only) and optional 4G LTE.

Short summary description HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This short summary of the HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 745 G2, AMD A10, 2,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of HP EliteBook 745 G2 AMD A10 A10-7350B Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

HP EliteBook 745 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7350B, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD A10
Processor model *
A10-7350B
Processor cores
4
Processor frequency *
2,1 GHz
Processor cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon R6
On-board graphics card model *
AMD Radeon R6
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Performance
Motherboard chipset
AMD A76M FCH
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Number of battery cells
3
Battery capacity *
50 Wh
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
339 mm
Depth
237 mm
Height
21 mm
Weight *
1,58 kg
Packaging content
Warranty card
Yes
Other features
LightScribe
No
Intel segment tagging
Enterprise