Toshiba logo

Toshiba Satellite P50-B-10Q Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73071
Info modified on:
07 Mar 2024, 15:34:52
Long product name Toshiba Satellite P50-B-10Q Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminium:

15.6", Intel Core i7-4710HQ 2.5GHz, 8GB RAM DDR3L, 1TB SSHD, AMD Radeon R9 M265X 2GB, HD-Webcam, 802.11ac/a/b/g/n, Bluetooth 4.0 LE, Windows 8.1 64-bit

Short summary description Toshiba Satellite P50-B-10Q Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminium:

Toshiba Satellite P50-B-10Q, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite P50-B-10Q Intel® Core™ i7 i7-4710HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R9 M265X Windows 8.1 Aluminium:

Toshiba Satellite P50-B-10Q. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Aluminium

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.