Tripp Lite logo

Tripp Lite UPSHDEARKIT mounting kit Black, Silver Steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185287
Info modified on:
19 Feb 2024, 20:27:00
Bullet Points Tripp Lite UPSHDEARKIT mounting kit Black, Silver Steel:
  • - Front Mount UPS support brackets for 2-post, 4-post racks, wall-mounts and enclosures
  • - Allows 2U UPS systems to be mounted by the front vertical rails. (No rear support needed)
  • - Supports any 2U rackmount chassis up to 65 lbs
  • - Includes 2 heavy duty "L bracket" mounting ears
Warranty:
Lifetime limited
Long product name Tripp Lite UPSHDEARKIT mounting kit Black, Silver Steel:

Heavy-Duty 2-post Front Mounting Ear Kit

Tripp Lite UPSHDEARKIT mounting kit Black, Silver Steel:

UPSHDEARKIT front-mount support bracket system accommodates 2U UPS systems in 4-post rack-mount applications by using only the front vertical rails of the cabinet. Two included "L bracket" mounting ears offer front support of any 2U rack-mount chassis up to 65 pounds.

Short summary description Tripp Lite UPSHDEARKIT mounting kit Black, Silver Steel:

Tripp Lite UPSHDEARKIT, 29,5 kg, Steel, Black, Silver

Long summary description Tripp Lite UPSHDEARKIT mounting kit Black, Silver Steel:

Tripp Lite UPSHDEARKIT. Maximum weight capacity: 29,5 kg, Material: Steel, Product colour: Black, Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.