location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga 11S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59410755
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Folder) Silver
  • - Intel® Core™ i3 i3-3229Y 1,4 GHz
  • - Touchscreen 29,5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 42 Wh 6 h 45 W
  • - Windows 8 64-bit
Warranty: 2 Years
Long product name Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver :
The long product name of Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3229Y (1.4 GHz), 4GB DDR3 RAM, 128GB SSD, 11.6" HD (1366x768) Multi-Touch, Intel HD Graphics 4000, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, HD Webcam, Windows 8 64-bit
More>>>
Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver:
The official description of Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

360-Degree Flip-and-Fold Design, With Lenovo Transition.
Switch between the Yoga 11S' four modes based on what you choose to do. Maximize your productivity in laptop mode, play games in tablet mode, video chat in tent mode, and enjoy photos or music in stand mode.

10-Point Multitouch Display
Interact with your Yoga 11S mini laptop by using simple, intuitive gestures directly on the 11.6" 10-point multitouch display — optimized for Windows 8.

Lenovo Motion Control
Use the webcam as an input device – effortlessly flip pages, rewind/forward music, change volume, and gesture other simple commands with the flick of a hand.

WiFi, Bluetooth®
With 802.11 b/g/n WiFi connectivity, 10/100 LAN, and optional Bluetooth® 4.0, you'll be able to connect wherever you go.

HD Display With IPS Technology
Easily share content with friends: In-Plane Switching technology delivers vivid graphics that can be seen from virtually any angle — images don't deteriorate when viewed from the side.

Stereo Speakers With Dolby® Home Theater® v4
Enjoy rich stereo sound on the Yoga 11S' stereo speakers, while Dolby Home Theater v4 provides an immersive audio experience with increased clarity and maximized volume output without distortion.

Integrated Webcam
The Yoga 11S' integrated 720p HD webcam will help you enjoy web conferences or online video chats like you're really there.

Lenovo Cloud Storage
Share media on any device from any location with Lenovo Cloud Storage. In addition to its wide-ranging device support, Lenovo Cloud lets you push content to mobile devices and supports viewing files via an internet browser.

Fast Data Transfer
Move data between the Yoga 11 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies.

AccuType Keyboard
The acclaimed AccuType keyboard is ergonomically designed to make typing more comfortable and to reduce errors.

Intelligent Touchpad
Optimized for Windows 8, the intuitive, easy-to-use touchpad features simple scroll, zoom, and rotate functions.

Simple Maintenance
With OneKey Rescue System, recovering from viruses or other technical difficulties is a snap. The Yoga 11S also makes it easy to back up your system and scan for and kill viruses.

Short summary description Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver:
This short summary of the Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Yoga 11S, Intel® Core™ i3, 1,4 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver:
This is an auto-generated long summary of Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver based on the first three specs of the first five spec groups.

Lenovo IdeaPad Yoga 11S. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-3229Y, Processor frequency: 1,4 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3229Y
Processor cores
2
Processor threads
4
Processor frequency *
1,4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3200 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
13 W
Scenario Design Power (SDP)
7 W
Tjunction
105 °C
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
850 MHz
On-board graphics card ID
0x166
Audio
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QS77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
AVX
Processor code
SR12P
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72012
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
42 Wh
Battery life (max)
6 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
No
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Weight & dimensions
Width
298 mm
Depth
204 mm
Height
17,2 mm
Weight *
1,4 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2015-01-16 12:17:58
Uk has collected 112 expert reviews for Lenovo IdeaPad Yoga 11S Intel® Core™ i3 i3-3229Y Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
ultrabooknews.com
Updated:
2015-01-16 12:16:41
For those that are interested in the Lenovo Yoga 11S (and I'm sure many are because it's a great bit of kit) I've put together two video reviews for you. They follow-on from the full review posted here last week and, as that review did, focuses on the val...
0%
ultrabooknews.com
Updated:
2015-01-16 12:16:41
The Lenovo Ideapad Yoga 11S in review here is a current Ultrabook, in previous generation form. The new Haswell versions are feeding-in but this Ivy Bridge version is on offer at $699 so it makes an attractive hybrid of great quality and mobility even mor...
0%
digitalversus.com
Updated:
2015-01-16 12:17:18
The Lenovo IdeaPad Yoga 11S is clearly an improvement over the Yoga 11. It's powerful, lightweight and has a nice screen—easily one of the best 11-inch hybrids we've seen. The biggest drawback is its relatively low battery life, which nearly cost it its f...
Good Flips into multiple positions (laptop, tablet...), Processing power, Lightweight (1.35 kg), Good screen with high contrast (1,180:1)...
Bad Overheats (up to 54°C), Connectivity, Low battery life for a device that's meant to travel (4 hrs 20 min), Sound quality...
80%
expertreviews.co.uk
Updated:
2015-01-16 12:17:26
When Lenovo originally released the Yoga 11, the tiny laptop-cum-tablet was only available with Windows RT, the cut-down version of Windows 8, unlike the more flexible (in many ways) Lenovo Yoga 13, which came with the full version o...
Bottom line It’s expensive and not as powerful as many other Core i7 Ultrabooks, but its screen and battery life are excellent...
80%
uk.hardware.info
Updated:
2015-01-16 12:17:43
The Surface Pro is Microsoft's Windows tablet equipped with an Intel Core i5 processor and Windows 8 Pro. There are a number of alternatives on the market, and today we will take a closer look at three recent arrivals: the Acer Aspire P3, the Lenovo Yog...
Bottom line Generation Y is here, and so are the sleek Windows laptops and tablets. The Acer Aspire P3, Lenovo Yoga 11s and Toshiba WT310 are all equipped with Intel Core CPUs from the new Y series. The new processors are more energy-efficient, which is great for b...
0%
itproportal.com
Updated:
2015-01-16 12:17:43
If you were waiting for a full Windows 8 convertible tablet/laptop combo, the Lenovo IdeaPad Yoga 11S has potential. Its innovative design gives you a full-time laptop that you can use as a tablet part-time. It's an interesting leap of faith by Lenovo, bu...
Good Range of convertible positions, Nice IPS 10, point touchscreen, Boots quickly, solid performer...
Bad Extra heat venting mars tablet mode, Overly aggressive ambient light sensor, Poor battery life...
Bottom line As an innovative next-generation form factor, the Lenovo Yoga 11S is a cool experiment and shows potential. As a usable laptop and convertible tablet, the Yoga 11S isn't quite all there yet. It is usable, yes, and innovative, true enough, but the 11S has...
60%
ultrabooknews.com
Updated:
2015-01-16 12:17:43
After having our hands on the Lenovo Ideapad Yoga 11S Ultrabook convertible for a few weeks, we're ready to bring you the full review. Is this 11.6-inch convertible with Intel's Ivy Bridge Y-series processor right for you? Step inside to see our analysis...
0%
v3.co.uk
Updated:
2015-01-16 12:17:43
The Yoga 11S is Lenovo's first ever "mini ultrabook" and the latest addition to its IdeaPad Yoga lineup, giving the previous 11in Yoga model a performance boost with a choice of third-generation Intel Core processors running Windows 8, as opposed to an AR...
Good High-end design, sturdy build quality, full version of Windows 8, supports full Microsoft Office suite, good flexibility...
Bad Battery life could be better, no Intel Haswell support...
Bottom line The Lenovo Ideapad Yoga 11S is an ultra-flexible and powerful laptop with the option to convert into various different modes, making it a close to ideal hybrid laptop...
80%
pocket-lint.com
Updated:
2015-01-16 12:17:43
We're starting to get used to touchscreen laptops. At first, the idea was a bit foreign to us, and didn't feel like something we'd use, but now there are dozens of touchscreen Windows-based laptops available, we are actually finding them quite useful. And...
Good Compact, clever design, good keyboard, reasonable battery life, Windows 8 rather than RT, good touchscreen...
Bad Still quite expensive, trackpad can be a little bothersome...
Bottom line As a laptop, the Yoga 11S has lots to offer. It's a nice little machine that has impressed us in general use. There are some interesting things to note. For a start, we tested the Core i3 version of the machine, which doesn't seem to appear on the L...
90%
techradar.com/au/
Updated:
2015-01-16 12:17:43
Pundits have been predicting the "death of the PC" for more than a decade. Of course, if you looked at the balance sheets of former industry juggernauts as HP and Dell you'd be inclined to think that those prophecies may actually be on the verge of coming...
Good Extremely portable, Strong hinges, Up to an i7 processor, Starts at just $799, HDMI port, Great touchscreen...
Bad USB 2.0 not 3.0, Tablet mode leaves keys exposed, No backlit keyboard, No Haswell option...
Bottom line If you're in the market for a Windows 8 tablet or laptop you'd be remiss to not check out the Lenovo Yoga 11S. While it currently lacks a Haswell option, it's still plenty fast enough for whatever you want to do, with the exception of hardcore PC gaming...
80%
gadgetshow.channel5.com
Updated:
2015-01-16 12:17:50
Say hello to the Lenovo Yoga 11S, the smaller and more portable version of the Yoga 13 and the follow-up to the original Windows RT Yoga 11. It fits right into the family, being a double-jointed Ultrabook that can fold up into multiple positions. Is th...
Good The Yoga 11S shares the same solid build quality as its bigger brother. The keyboard is nice and firm, it has thin chassis lines, and it comes in two colours, making it an attractive Ultrabook. (Ours was bright orange, but a more understated silver-grey version is also available.) We've seen it before in the rest of the Yoga family, but the transforming element is still impressive. Bored of using...
Bad While Lenovo has crammed in faster components, it does mean that the 11S gets quite hot. It's not really a problem when you're using it as a tablet, or if you've got it propped up on a desk, but use it as a laptop and your lap could get uncomfortable pretty quickly. Battery life is also a concern - the Yoga 11S's third-generation processor doesn't have the same energy-saving smarts as Intel's fou...
Bottom line Lenovo has kept the same fun transforming form factor as its original 11-inch wunderkind, but has pumped up the processing power, making the 11S an attractive purchase and a better Windows 8 hybrid than Microsoft's own Surface Pro. It's not cheap, star...
80%
alphr.com
Updated:
2015-01-16 12:17:58
The Lenovo IdeaPad Yoga 11S is one of the most keenly awaited Windows 8 hybrids in recent memory, but you'd be forgiven for thinking you've seen it somewhere before: we reviewed its Windows RT-based doppelgänger, the IdeaPad Yoga 11 , several months ago...
Bottom line Lenovo's double-jointed hybrid, the Yoga 11S, is tantalisingly close to the best of both worlds, but there's room for improvement...
67%
thunderbaylive.com
Updated:
2015-01-16 12:17:58
Lisa Gade reviews the Lenovo IdeaPad Yoga 11S Windows 8 convertible tablet. This is a full Intel Core i5 11.6″ model, rather than the Tegra-based Windows RT Yoga 11 (no “S” at the end). It's available with i5 and i7 Intel 3rd gen Y series CPUs and Intel H...
0%
itreviews.com
Updated:
2015-01-16 12:17:58
If you were waiting for a full Windows 8 convertible tablet/laptop combo, the Lenovo IdeaPad Yoga 11S ($999) has potential. Its innovative design gives you a laptop full time that you can use as a tablet part time. It’s a good leap of faith by Lenovo, but...
Bottom line The Lenovo IdeaPad Yoga 11S convertible laptop/tablet has an innovative, trail blazing design. Unfortunately, short battery life and some details hold it back...
60%
trustedreviews.com
Updated:
2015-01-16 12:17:58
What is the Lenovo IdeaPad Yoga 11S? The Lenovo Ideapad Yoga 11S is an ultrabook, first and foremost. It's a powerful one at that thanks to 8GB RAM and a generous 256GB of solid state storage, but the Yoga part of its name refers to the extra flexibility...
Good Ultrabook and tablet in one, Smart design and build quality, Generous size SSD and 8GB of RAM...
Bad Gets a little warm and noisy, Touchpad is only so-so, Battery a little too weak for all-day use...
Bottom line If you're looking for both an ultrabook and a tablet, but don't want too many devices kicking around, the IdeaPad Yoga 11S is a great solution. It's powerful and fully featured, with great flexibility. There are better tablets and ultrabooks, but this is...
80%
techradar.com
Updated:
2015-01-16 12:17:58
Lenovo is known for making serious productivity machines for seriously productive people. Its Thinkpad line is known the world over as a no-nonsense, reliable Windows 8 machine. With the Yoga 11S, Lenovo has let its hair down and gotten a little bit playf...
Good Strong hinges, Up to an i7 processor, Starts at just $799, HDMI port...
Bad USB 2.0 not 3.0, Tablet mode leaves keys exposed, No backlit keyboard...
Bottom line If you're in the market for a Windows 8 tablet or laptop you'd be remiss to not check out the Lenovo Yoga 11S.While it currently lacks a Haswell option, it's still plenty fast enough for whatever you want to do, with the exception of hardcore PC gaming. W...
0%
ultrabooknews.com
Updated:
2015-08-27 02:51:33
For those that are interested in the Lenovo Yoga 11S (and I’m sure many are because it’s a great bit of kit) I’ve put together two video reviews for you. They follow-on from the full review posted here last week and, as that review did, focuses on the value and perform...
0%
ultrabooknews.com
Updated:
2015-08-27 02:51:33
The Lenovo Ideapad Yoga 11S in review here is a current Ultrabook, in previous generation form. The new Haswell versions are feeding-in but this Ivy Bridge version is on offer at $699 so it makes an attractive hybrid of great quality and mobility even more intere...
Bottom line Be sure the slower Y-series processor is up to your needs” said Ben on his review of the Core i7 version of the 11s. If you’re happy with ‘Y’ then at $699 this is a great-value sub-notebbook. Is it an Ultrabook? That’s debateable but one thing is for sure, this is a goo...
0%
technoodling.net
Updated:
2016-11-24 04:34:32
Notebook Mode.Before we dive deep into the Lenovo IdeaPad Yoga 11s , let's have a bit of context first. We've already reviewed the expensive Lenovo IdeaPad Yoga 13 , whose double-hinges allowed its touchscreen to bend all the way back. With its keyboard f...
0%
gadgetsmagazine.com.ph
Updated:
2016-11-24 04:34:32
In our previous issues, we've featured the different devices under the IdeaPad Yoga line, Lenovo's collection of convertible hybrid devices. A subsequent variant to the Yoga 11, the Yoga 11S, arrived in our office, and, being the designated tester for its...
Bottom line Because of its full desktop OS, Ultrabook-class processor, and convenient size, the L.enovo IdeaPad Yoga 11S has an edge over the Yoga 13 and its predecessor, the Yoga 11.REVIEWIn our previous issues, we've featured the different devices under the IdeaPad...
0%
yugatech.com
Updated:
2016-11-24 04:34:32
The Lenovo Ideapad Yoga 11S was announced earlier this year, and it's not your ordinary day notebook. The Yoga packs an Intel Core i5 CPU with 8GB RAM, Windows 8 and an 11-inch touchscreen that pushes all the way back at 360 degrees, but is it anything sp...
Good Great form factor for Windows 8, Bright & vibrant display, Comfortable keyboard, Unique & outstanding design, Fast & smooth due to CPU + 8GB RAM...
Bad about it:...
Bottom line Having to depart with the Lenovo Yoga 11S, I felt somewhat attached. The Core i5 CPU, the 8GB RAM, the display or the design might be major plot elements that have led to this conclusion, but the real story here is the form factor.I have handled touchscre...
0%