location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C7781A printer cabinet/stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7781A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7781A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184444043 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 08:59:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 May 2008
Product end of life date
Long product name HP C7781A printer cabinet/stand Black :
The long product name of HP C7781A printer cabinet/stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet 500/800 Stand & Bin
More>>>
HP C7781A printer cabinet/stand Black:
The official description of HP C7781A printer cabinet/stand Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 24-inch HP Stand and Media Bin is designed for the HP Designjet 800 series. Adding legs to your HP Designjet 800 printer series allows you to remove the printer from the desktop and makes it easier to move your printer.

Short summary description HP C7781A printer cabinet/stand Black:
This short summary of the HP C7781A printer cabinet/stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP C7781A, Black, Designjet 500/800, 955 x 530 x 280 mm, 23 kg, 955 x 530,1 x 279,9 mm (37.6 x 20.9 x 11")

Long summary description HP C7781A printer cabinet/stand Black:
This is an auto-generated long summary of HP C7781A printer cabinet/stand Black based on the first three specs of the first five spec groups.

HP C7781A. Product colour: Black, Compatibility: Designjet 500/800. Package dimensions (WxDxH): 955 x 530 x 280 mm, Package weight: 23 kg, Package dimensions (W x D x H): 955 x 530,1 x 279,9 mm (37.6 x 20.9 x 11")

Features
Product colour
Black
Compatibility
Designjet 500/800
Packaging data
Package dimensions (W x D x H)
955 x 530,1 x 279,9 mm (37.6 x 20.9 x 11")
Package dimensions (WxDxH)
955 x 530 x 280 mm
Package weight
23 kg
Country Distributor
United Kingdom 1 distributor(s)