location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H3200 Bluetooth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1Y55AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green Ear-hook, In-ear Headset
  • - Wireless Bluetooth 3.0+HS
  • - Intraaural
Warranty: 2 year limited
Long product name HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green :
The long product name of HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP H3200 Green Bluetooth Wireless Headset
More>>>
HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green:
The official description of HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stream music, driving directions, and more from your phone, tablet or vehicle with the HP Wireless Headset H3200. With noise reduction and dual Bluetooth® connections, clear listening has never been so easy.

Features

Dual devices.

Expand your listening to two Bluetooth® 3.0 devices.4 Automatic pairing connects within seconds to compatible smartphones, tablets or other compatible media.3

Talk and listen for hours.

Hand-free convenience with audio clarity continues for more than 6 hours of talk time and up to 150 hrshrs. of stand by time.5

Distinctive colors.

Compact and distinctively stylish with glossy colors to match your personality - Snow White, Jet Black, Neon Orange, Neon Green.

Comfortable fit

Contoured ear tip is easy to insert and remove with material that wicks away heat and moisture for extended use and can be worn on the left or the right ear.

Clear sound.

Omit audio distortion with echo and wind noise cancellation for clear listening and microphone use.1

Be alerted.

Voice prompts inform you when you're muted, when you are successfully paired and more.2

Visual cues.

Visual cues Two LED lights (white and amber) indicate battery level, on-phone status, Bluetooth® connection status, and standby.

Short summary description HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green:
This short summary of the HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green data-sheet is auto-generated and uses the product title and the first six key specs.

HP H3200 Bluetooth, Wireless, 25 g, Headset, Green

Long summary description HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green:
This is an auto-generated long summary of HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green based on the first three specs of the first five spec groups.

HP H3200 Bluetooth. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 25 g. Product colour: Green

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Headset type
Monaural
Product colour *
Green
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
3.0+HS
Headphones
Ear coupling *
Intraaural
Battery
Talk time
6 h
Standby time
150 h
Weight & dimensions
Width
54,9 mm
Depth
17 mm
Height
23,1 mm
Weight
25 g
Packaging data
Package width
98 mm
Package depth
100 mm
Package height
38 mm
Package weight
83 g
Packaging content
Cables included
USB
Other features
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:09:03
Uk has collected 1 expert review for HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Green but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%