location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-P203U toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-P203U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-P203U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086293952
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:29:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-P203U toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Extra (Super) High Yield
  • - Black toner page yield: 15000 pages
  • - Laser printing
  • - 2 pc(s)
Long product name Samsung MLT-P203U toner cartridge 2 pc(s) Original Black :
The long product name of Samsung MLT-P203U toner cartridge 2 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Black Extra high yield, Twin pack
More>>>
Short summary description Samsung MLT-P203U toner cartridge 2 pc(s) Original Black:
This short summary of the Samsung MLT-P203U toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-P203U, 15000 pages, Black, 2 pc(s)

Long summary description Samsung MLT-P203U toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of Samsung MLT-P203U toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung MLT-P203U. Black toner page yield: 15000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
ProXpress SL-M4020, M4070
Quantity per pack *
2 pc(s)
Cartridge capacity
Extra (Super) High Yield
Black toner page yield *
15000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Packaging data
Package width
337 mm
Package depth
519 mm
Package height
182 mm
Package weight
3,8 kg
Package tare weight
730 g
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Number of pallets per intermodal container (20ft)
20 pc(s)
Logistics data
Number of pallets per intermodal container (40ft)
20 pc(s)
Number of pallets per intermodal container (40ft, HC)
20 pc(s)
Pallet width
107,4 cm
Pallet length
71 cm
Pallet height
12 cm
Number of cartons per pallet (intermodal container 20ft)
16 pc(s)
Number of cartons per pallet (intermodal container 40ft)
33 pc(s)
Number of cartons per pallet (intermodal container 40ft, HC)
33 pc(s)
Master (outer) case width
537 mm
Master (outer) case length
355 mm
Master (outer) case height
404 mm
Master (outer) case weight
8,7 kg
Quantity per master (outer) case
4 pc(s)
Country Distributor
Portugal 1 distributor(s)