location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Pro Dock Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Pro Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40A10090EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888772093259 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Pro Dock Docking Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Ethernet LAN 10,100 Mbit/s
  • - Cable lock slot
Warranty: 1 year
Long product name Lenovo ThinkPad Pro Dock Docking Black :
The long product name of Lenovo ThinkPad Pro Dock Docking Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Pro Dock - 90 W EU
More>>>
Lenovo ThinkPad Pro Dock Docking Black:
The official description of Lenovo ThinkPad Pro Dock Docking Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expect nothing short of outstanding value. Completely redesigned for a new generation of ThinkPad, snap into the ThinkPad Pro Dock with an included ThinkPad AC Adapter and get connected to power, your Local Area Network/Internet and workplace accessories such as up two external displays, keyboard, mouse and printer, so you can get more done, faster. One of the dock’s USB ports also supports always-on mobile device charging, which means that you can charge your mobile phone or tablet, even when your notebook is elsewhere. Our unique physical alignment guarantees perfect notebook-dock alignment every time. Comes with ThinkPad AC adapter to charge your notebook.

3x USB 2.0, one supports always-on USB charging

Short summary description Lenovo ThinkPad Pro Dock Docking Black:
This short summary of the Lenovo ThinkPad Pro Dock Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Pro Dock, Docking, 10,100 Mbit/s, Black, Kensington

Long summary description Lenovo ThinkPad Pro Dock Docking Black:
This is an auto-generated long summary of Lenovo ThinkPad Pro Dock Docking Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Pro Dock. Connectivity technology: Docking. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black, Cable lock slot type: Kensington

Ports & interfaces
Connectivity technology *
Docking
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI-D ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Performance
Card reader integrated *
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Polska 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)