location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable 8118-19 PVC 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8118-19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
811819 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051395294487 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Durable 8118-19 PVC 25 pc(s) :
The long product name of Durable 8118-19 PVC 25 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SECURITY PASS HOLDER
More>>>
Short summary description Durable 8118-19 PVC 25 pc(s):
This short summary of the Durable 8118-19 PVC 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Durable 8118-19, Landscape, PVC, Transparent, 54 mm, 85 mm, 25 pc(s)

Long summary description Durable 8118-19 PVC 25 pc(s):
This is an auto-generated long summary of Durable 8118-19 PVC 25 pc(s) based on the first three specs of the first five spec groups.

Durable 8118-19. Orientation: Landscape, Material: PVC, Product colour: Transparent. Width: 54 mm, Height: 85 mm. Quantity per pack: 25 pc(s)

Brand Image Product code Product Stock Price from
Durable

Durable 861019 identity badge/badge holder 5 pc(s)
(show image)
861019 Combi Clip Name Badge 54x90mm Pk 5 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8119-07 10 pc(s)
(show image)
811907 8119-07 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8119-01 10 pc(s)
(show image)
811901 8119-01 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 1453-02 240 pc(s)
(show image)
145302 for name Badge Inserts 40 x 75 mm 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8216-19 25 pc(s)
(show image)
821619 8216-19 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8137-01 10 pc(s)
(show image)
813701 Textile Badge Necklace/Lanyard 20 with Safety Release Black 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Security Pass Holder Plastic 25 pc(s)
(show image)
811803 Security Pass Holder 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Security Pass Holder 25 pc(s)
(show image)
811806 Security Pass Holder 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8152-58 Plastic 10 pc(s)
(show image)
815258 8152-58 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8137-05 10 pc(s)
(show image)
813705 Textile Badge Necklace/Lanyard 20 with Safety Release Green 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)