location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 55556 cable gender changer USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55556
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55556 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849555565
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:12:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 55556 cable gender changer USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB-C™ 90-degree angle plug
  • - data transfer rate of up to 5 Gbps
Long product name Goobay 55556 cable gender changer USB C Black :
The long product name of Goobay 55556 cable gender changer USB C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB C - USB C, M/F, 5 Gbps, 10 g
More>>>
Short summary description Goobay 55556 cable gender changer USB C Black:
This short summary of the Goobay 55556 cable gender changer USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 55556, USB C, USB C, Black

Long summary description Goobay 55556 cable gender changer USB C Black:
This is an auto-generated long summary of Goobay 55556 cable gender changer USB C Black based on the first three specs of the first five spec groups.

Goobay 55556. Connector 1: USB C, Connector 2: USB C. Product colour: Black

Brand Image Product code Product Stock Price from
Goobay

Goobay 51598 cable gender changer USB C Micro-USB B Silver
(show image)
51598 51598 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 55555 cable gender changer USB A Micro-USB B + USB-C White
(show image)
55555 55555 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 44794 cable gender changer HDMI Type A VGA + 3.5mm White
(show image)
44794 44794 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 55550 cable gender changer USB Micro B USB C White
(show image)
55550 55550 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 45401 cable gender changer USB-C Black
(show image)
45401 45401 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 45395 cable gender changer USB-C USB-A Black
(show image)
45395 45395 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 56635 cable gender changer USB-C USB 2.0 Micro-Buchse (Typ B) Black
(show image)
56635 56635 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 56620 cable gender changer USB C USB A Silver
(show image)
56620 56620 0.00
(excl. VAT)
0 (incl. VAT)