HP logo

HP G7U67AA internal solid state drive 256 GB Serial ATA MLC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
301118
Info modified on:
01 Oct 2024, 19:54:12
End of life date:
30 Sept 2021
Warranty:
HP SSD drives have a one-year limited warranty or the remainder of the warranty of the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP G7U67AA internal solid state drive 256 GB Serial ATA MLC:

HP 256GB SATA SED Opal2 Solid State Drive

HP G7U67AA internal solid state drive 256 GB Serial ATA MLC:

Get encrypted data protection and improved system and application performance[1] with the HP 256 GB SATA SED Opal 2 SSD.[2]

- Enjoy fast transfer speeds and high cell endurance with Multi Level Cell (MLC) NAND flash memory.
- Help keep your data safe with an integrated hardware-based 256-bit AES engine that meets Trusted Computing Group Opal protocols and seamlessly encrypts and decrypts data without compromising performance.

Short summary description HP G7U67AA internal solid state drive 256 GB Serial ATA MLC:

HP G7U67AA, 256 GB

Long summary description HP G7U67AA internal solid state drive 256 GB Serial ATA MLC:

HP G7U67AA. SSD capacity: 256 GB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.