Samsung logo

Samsung BF3N3T067 oven 65 L 2850 W A Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81664
Info modified on:
27 May 2024, 11:58:05
Short summary description Samsung BF3N3T067 oven 65 L 2850 W A Stainless steel:

Samsung BF3N3T067, Electric, 65 L, 2850 W, 65 L, 50 - 250 °C, Stainless steel

Long summary description Samsung BF3N3T067 oven 65 L 2850 W A Stainless steel:

Samsung BF3N3T067. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 2850 W. Product colour: Stainless steel, Control type: Rotary, Interior material: Enamelled ceramic. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0,89 kWh, Energy consumption (forced convection): 0,89 kWh. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.