location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64G0H00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64G0H00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646534666 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 08:50:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 32500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

640H 32.5K Toner Cartridge
More>>>
Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black:
The official description of Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make a Professional Impression

Choose Genuine Lexmark Supplies for Genuine Lexmark Results

Short summary description Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 64G0H00, 32500 pages, Black, 1 pc(s)

Long summary description Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 64G0H00. Black toner page yield: 32500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Black toner page yield *
32500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Lexmark
Printing material shelf life
2 year(s)
Weight & dimensions
Package width
76 mm
Package depth
498 mm
Package height
86 mm
Package weight
700 g
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Lexmark E360H31E toner cartridge 1 pc(s) Original Black Lexmark E360H31E toner cartridge 1 pc(s) Original Black
(show image)
E360H31E E360H31E 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark T650H31E toner cartridge 1 pc(s) Original Black Lexmark T650H31E toner cartridge 1 pc(s) Original Black
(show image)
T650H31E T650H31E 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C540H1KG toner cartridge 1 pc(s) Original Black Lexmark C540H1KG toner cartridge 1 pc(s) Original Black
(show image)
C540H1KG C540H1KG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X463X11G toner cartridge 1 pc(s) Original Black Lexmark X463X11G toner cartridge 1 pc(s) Original Black
(show image)
X463X11G X463X11G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X463, X464, X466 High Yield (9K) toner cartridge Original Black Lexmark X463, X464, X466 High Yield (9K) toner cartridge Original Black
(show image)
0X463X31G X463, X464, X466 High Yield Toner Cartridge (9K) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black
(show image)
T654X11E T654 Extra High Yield Return Program Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 64016HE toner cartridge 1 pc(s) Original Black Lexmark 64016HE toner cartridge 1 pc(s) Original Black
(show image)
64016HE 64016HE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)