location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M550 1 TB 2.5" Serial ATA III MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB Solid State Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3C96AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182069561 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:54:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP M550 1 TB 2.5" Serial ATA III MLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5" Serial ATA III
  • - Read speed: 550 MB/s
  • - MLC
Warranty: HP SSD drives have a one-year limited warranty or the remainder of the warranty of the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP M550 1 TB 2.5" Serial ATA III MLC :
The long product name of HP M550 1 TB 2.5" Serial ATA III MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micron M550 1TB SATA SSD
More>>>
HP M550 1 TB 2.5" Serial ATA III MLC:
The official description of HP M550 1 TB 2.5" Serial ATA III MLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Significantly improve boot-up, shut down, and application loading times and overall application responsiveness[1] with the HP 1 TB Solid State Drive.[2]

- Get fast transfer speeds and high cell endurance with Multi Level Cell (MLC) NAND flash memory.
- Experience better resistance to extreme shock and vibration with a drive that has no moving parts.

Short summary description HP M550 1 TB 2.5" Serial ATA III MLC:
This short summary of the HP M550 1 TB 2.5" Serial ATA III MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP M550, 1 TB, 2.5", 550 MB/s, 6 Gbit/s

Long summary description HP M550 1 TB 2.5" Serial ATA III MLC:
This is an auto-generated long summary of HP M550 1 TB 2.5" Serial ATA III MLC based on the first three specs of the first five spec groups.

HP M550. SSD capacity: 1 TB, SSD form factor: 2.5", Read speed: 550 MB/s, Data transfer rate: 6 Gbit/s

Features
SSD capacity *
1 TB
SSD form factor *
2.5"
Interface *
Serial ATA III
Memory type *
MLC
Data transfer rate
6 Gbit/s
Features
Read speed
550 MB/s
HP segment
Business
Other features
Internal
Yes
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Switzerland 1 distributor(s)