location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
21
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0W16AT#ABB#*KITSHOWIT*
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 473388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - T40S
  • - Touchscreen 54,6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 2 GB DDR3-SDRAM 800 MHz 1 x 2 GB
  • - 16 GB Flash Card reader integrated
  • - NVIDIA Tegra GPU
  • - Ethernet LAN 10,100 Mbit/s
Warranty: 3-year limitedincluding 3 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver :
The long product name of HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Tegra 4 T40S, 2GB (1 x 2GB) DDR3 SDRAM, 16GB eMMC, 21.5" IPS full HD LED touch (1920 x 1080), Android 4.3 Jelly Bean
More>>>
HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver:
The official description of HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet your business focused Android™ all-in-one designed for productivity in office, education, and kiosk environments. Great price/performance and access a compelling new generation of local and cloud-based business apps1, efficient manageability tools, and security enhancements for Android™.

Features

A million resources at the ready.
- Get everything you need for everyday business—a 21.5-inch diagonal Full HD2 IPS touchscreen, Android™ 4.3 operating system, and access to over one million landscape and portrait apps on Google Play™.

Be productive on the ground and in the cloud.
- Do more the way you work best—with local productivity apps like Kingsoft Office Suite, or in the cloud with Google Docs™, Google Drive™, and 50 GB free Box cloud storage.

Citrix Ready and HDX Verified for easy deployment and management.
- Enable IT to manage apps and ensure device security and corporate compliance with pre-installed Citrix XenMobile4. Deliver a virtual workspace with secure data and Windows app support via Citrix Receiver.

Integrated security.
- Help protect your business, prevent unauthorized access to your apps and personal data by enforcing IT policies with security enhancements for Android™.

Short summary description HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver:
This short summary of the HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slate 21 Pro, 54,6 cm (21.5"), Full HD, Touchscreen, 2 GB, 16 GB, Silver

Long summary description HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver:
This is an auto-generated long summary of HP Slate 21 Pro T40S 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver based on the first three specs of the first five spec groups.

HP Slate 21 Pro. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: NVIDIA Tegra GPU. Built-in camera. Product colour: Silver

Display
Display diagonal *
54,6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Processor
Processor model *
T40S
Processor cores
4
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card model *
NVIDIA Tegra GPU
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Silver
Cable lock slot
Yes
Country of origin
China
Performance
Product type *
All-in-One PC
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
531 mm
Depth (with stand)
82,6 mm
Height (with stand)
366 mm
Weight (with stand)
5,97 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:26:58
Uk has collected 6 expert reviews for HP Slate 21 Pro T40S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM 16 GB Flash Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
whatsyourtech.ca
Updated:
2014-08-06 06:51:30
The Slate 21 Pro is actually the commercial version of the consumer Slate 21 that came to market last year. The two are pretty much the same in appearance (except for colour), but differ in spec, where the Pro has 16GB of internal storage, 2GB of RAM and...
0%