location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR2POST 45U SmartRack 2-Post Open Frame Rack, 800 lbs (362.9 kgs) Capacity - Organize and Secure Network Rack Equipment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR2POST show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332127563 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:33:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 45U 2-post open frame rack
  • - Black aluminum with 12-24 threaded and numbered mounting holes
  • - Toolless button keyhole mounting slots accept PDUs or cable managers
Warranty: 5-year limited
Long product name Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black :
The long product name of Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45U SmartRack 2-Post Open Frame Rack, 800 lbs (362.9 kgs) Capacity - Organize and Secure Network Rack Equipment
More>>>
Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black:
The official description of Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SR2POST 2-Post SmartRack Open Frame Rack is an economical way to accommodate 45U of rack space for 19-inch rack-mount applications where space is at a premium. Its heavy-duty, aluminum construction can safely support 800 pounds (362.9 kilograms) of rack-mount equipment. The black, textured power coat finish makes it resistant to scratching while giving it a classic, attractive appearance. The SR2POST is easy to install due to a self-squaring design combined with 12-24 threaded and numbered mounting holes, and bolt down provisions. Only standard hand tools are required for installation (9/16" wrench and 9/16" socket/ratchet). Multiple units can be bolted together side by side for easy expansion or customization when required. The SR2POST 2-Post SmartRack Open Frame Rack has been approved by EIA-310-D, IEC 60297-3-100, and RoHS.

Short summary description Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black:
This short summary of the Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR2POST, Freestanding rack, 45U, 362,9 kg, 13,2 kg, Black

Long summary description Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SR2POST rack cabinet 45U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SR2POST. Type: Freestanding rack, Rack capacity: 45U, Maximum weight capacity: 362,9 kg. Weight: 13,2 kg. Product colour: Black

Features
Rack capacity *
45U
Type *
Freestanding rack
Maximum weight capacity *
362,9 kg
Product colour
Black
Certification
EIA-310-D, IEC 60297-3-100, RoHS
Weight & dimensions
Width
515,6 mm
Depth
342,9 mm
Height
2133,9 mm
Weight
13,2 kg
Packaging data
Package width
160 mm
Package depth
2235,2 mm
Packaging data
Package height
124,5 mm
Package weight
15 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332127560
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
497,8 mm
Master (outer) case length
2260,6 mm
Master (outer) case height
480,1 mm
Master (outer) case weight
106,1 kg
Quantity per master (outer) case
9 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SR2POSTDP24HD rack cabinet 45U Freestanding rack Black Tripp Lite SR2POSTDP24HD rack cabinet 45U Freestanding rack Black
(show image)
SR2POSTDP24HD SR2POSTDP24HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 24-Inch Deep 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POSTDP12HD rack cabinet 45U Freestanding rack Black Tripp Lite SR2POSTDP12HD rack cabinet 45U Freestanding rack Black
(show image)
SR2POSTDP12HD SR2POSTDP12HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 12-Inch Deep 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR45UBDP48 rack cabinet 45U Freestanding rack Black Tripp Lite SR45UBDP48 rack cabinet 45U Freestanding rack Black
(show image)
SR45UBDP48 SR45UBDP48 45U Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black Tripp Lite SR14UBDP rack cabinet 14U Freestanding rack Black
(show image)
SR14UBDP SR14UBDP 14U SmartRack Extra Deep Small Server Rack Enclosure, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR48UBDP48 rack cabinet 48U Freestanding rack Black Tripp Lite SR48UBDP48 rack cabinet 48U Freestanding rack Black
(show image)
SR48UBDP48 SR48UBDP48 48U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR42UBDP48 rack cabinet 42U Freestanding rack Black Tripp Lite SR42UBDP48 rack cabinet 42U Freestanding rack Black
(show image)
SR42UBDP48 SR42UBDP48 42U SmartRack Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UB rack cabinet 42U Freestanding rack Black
(show image)
SRX42UB SRX42UB 42U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDP SRX42UBDP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPEXP rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDPEXP rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDPEXP SRX42UBDPEXP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Expandable Cabinet, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPWD rack cabinet 42U Freestanding rack Black Tripp Lite SRX42UBDPWD rack cabinet 42U Freestanding rack Black
(show image)
SRX42UBDPWD SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
México 2 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)