Tripp Lite logo

Tripp Lite S450-010 SCSI cable Black External 3,05 m 68-p

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109213
Info modified on:
14 Mar 2024, 17:04:49
Warranty:
Lifetime limited warranty
Long product name Tripp Lite S450-010 SCSI cable Black External 3,05 m 68-p:

SCSI Ultra2/U160/U320 LVD Cable (HD68 M/M), 3.05 m (10-ft.)

Tripp Lite S450-010 SCSI cable Black External 3,05 m 68-p:

Multi-platform SCSI III external peripheral cable HD68M/M. This 3.05 m (10-ft.) cable is designed to connect two SCSI III (fast and wide) or SCSI II devices together. Supports all legacy transfer rates through Ultra 320. Manufactured using double shielded 34 twisted pair high impedance cable. Constructed with low-capacitance, impedance matched, 28 AWG, stranded, tinned copper cable with insulated in polypropylene.

- Premium double-shielded cable
- Meets the most current SCSI specifications for high-speed devices
- Backwards compatibility with previous SCSI generations
- Supports all SCSI transfer rates through 320/mb/s
- LVD/SE compliant
- Double shielded (foil and braid)
- 34 twisted pair conductors
- All Tripp Lite SCSI products, regardless of the SCSI generation, meet the latest specifications of ANSI
- Tripp Lite offers a complete line of internal and external solutions for SCSI/RAID and fibre channel ranging from the very latest Ultra 320 to legacy SCSI-1 and every combination in between

Short summary description Tripp Lite S450-010 SCSI cable Black External 3,05 m 68-p:

Tripp Lite S450-010, Black, Ultra-2 SCSI, External, 3,05 m, 68-p, 68-p

Long summary description Tripp Lite S450-010 SCSI cable Black External 3,05 m 68-p:

Tripp Lite S450-010. Product colour: Black, Cable standard: Ultra-2 SCSI, Cable type: External

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.