Tripp Lite logo

Tripp Lite PDU12IEC power distribution unit (PDU) 20 AC outlet(s) 1U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
177214
Info modified on:
10 Aug 2024, 09:37:27
Bullet Points Tripp Lite PDU12IEC power distribution unit (PDU) 20 AC outlet(s) 1U Black:
  • - C20 inlet accepts wide variety of user-supplied power cords
  • - 14 total outlets—8 rear C13, 2 rear C19 and 4 front C13
  • - Switchless design prevents accidental shutdown
  • - Reversible all-metal housing
  • - Installs in rack, on wall or under counter
Warranty:
5-year limited
Long product name Tripp Lite PDU12IEC power distribution unit (PDU) 20 AC outlet(s) 1U Black:

1.9-3.8kW Single-Phase 120–240V Basic PDU, 14 Outlets (12 C13 & 2 C19), C20 16A Input, 1U Rack-Mount

Tripp Lite PDU12IEC power distribution unit (PDU) 20 AC outlet(s) 1U Black:

The PDU12IEC 1.9/3.8kW Single-Phase 120–240V Basic PDU is the perfect no-frills unit for networking, telecom, security, audio/video and sound reinforcement applications. Perfectly suited for high-density IT environments, the PDU12IEC features a single load bank with 14 total outlets—eight rear C13, two rear C19 and four front C13. The C20 inlet accepts a variety of user-provided power cords that connect to your facility’s compatible AC power source, generator or protected UPS to distribute power to connected equipment.

The switchless design prevents an accidental shutdown, which could lead to costly downtime. Dual 16A circuit breakers protect connected equipment from dangerous overloads. The reversible all-metal housing mounts in 1U of space in EIA-standard 19-inch racks, as well as on a wall or workbench or under a counter. With a compatible rack and a PDUSIDEBRKT accessory (sold separately), you can adapt the PDU12IEC for vertical 0U rack-mounting.

Short summary description Tripp Lite PDU12IEC power distribution unit (PDU) 20 AC outlet(s) 1U Black:

Tripp Lite PDU12IEC, Basic, 1U, Horizontal, Metal, Black, 20 AC outlet(s)

Long summary description Tripp Lite PDU12IEC power distribution unit (PDU) 20 AC outlet(s) 1U Black:

Tripp Lite PDU12IEC. PDU types: Basic, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 20 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler. Nominal input voltage: 100-240 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 482,6 mm, Depth: 108 mm, Dimensions (WxDxH): 445 x 108 x 44 mm. Package weight: 1,68 kg, Package width: 523,2 mm, Package depth: 236,2 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.