location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P568-025 High-Speed HDMI Cable, Digital Video with Audio, UHD 4K (M/M), Black, 25 ft. (7.62 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P568-025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0795327715941 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium double-shielded digital audio/video cable
  • - Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter
  • - Gold-plated connectors provide optimal signal transfer
  • - Bandwidth up to 18 Gbps - 4K resolution
  • - High Speed HDMI and HDCP compliant
  • - Supports Ultra High Definition (UHD) video resolutions up to 4K
Warranty: Lifetime limited
Long product name Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black :
The long product name of Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-Speed HDMI Cable, Digital Video with Audio, UHD 4K (M/M), Black, 25 ft. (7.62 m)
More>>>
Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black:
The official description of Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This High Speed HDMI Gold Cable allows interconnection between digital display devices, such as HDTVs and projectors, to digital source devices, such as cable/satellite boxes, Blu-Ray players and AV receivers. Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter. HDMI assures that the best audio/video signal is always sent from the source to the display by allowing uncompressed video and multi-channel audio data to be input to the display device through one single cable. An HDMI connection allows input at high rates of speed, up to 18 Gbps.

Short summary description Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P568-025, 7,62 m, HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, 3D, Black

Long summary description Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P568-025 HDMI cable 7,62 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P568-025. Cable length: 7,62 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Maximum resolution: 3840 x 2160 pixels, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product colour: Black

Features
Cable length *
7,62 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
3D
Yes
Supported graphics resolutions
3840 x 2160
Supported video modes
1080p
Audio Return Channel (ARC)
Yes
HDCP
Yes
HDCP version
1.4/2.2
Data transfer rate
18 Gbit/s
Unidirectional
No
Maximum resolution
3840 x 2160 pixels
Maximum refresh rate
30 Hz
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Magnetically shielded
Yes
Number of shielding layers
2
Bending radius (min)
3,65 cm
Colour sampling
4:4:4
Extended display identification data (EDID)
Yes
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Cable diameter
7,3 mm
Weight
560 g
Package width
177,8 mm
Package depth
177,8 mm
Package height
25,4 mm
Package weight
560 g
Other features
Depth
177,8 mm
Height
25,4 mm
Width
177,8 mm
Country of origin
China
Technical details
Compliance certificates
REACH, RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
20037332137955
Harmonized System (HS) code
84733080
Master (outer) case width
355,6 mm
Master (outer) case length
360,7 mm
Master (outer) case height
177,8 mm
Master (outer) case weight
4,72 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P568FA-10M HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-10M HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-10M P568FA-10M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-100M-WR HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-100M-WR HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-100M-WR P568FA-100M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-30M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-30M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-30M-8K6 P568F-30M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-25M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-25M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-25M-8K6 P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-20M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-20M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-20M-8K6 P568F-20M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-15M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-15M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-15M-8K6 P568F-15M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-10M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-10M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-10M-8K6 P568F-10M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-70M-WR HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-70M-WR HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-70M-WR P568FA-70M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 70 m (230 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-50M-W HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-50M-W HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-50M-W P568FA-50M-W High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors - 4K @ 60 Hz, HDR, IP68, M/M, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-30M-W HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-30M-W HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-30M-W P568FA-30M-W High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors - 4K @ 60 Hz, HDR, IP68, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)