location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Coax Monitor Cable, Plenum-Rated High Resolution cable with RGB coax (HD15 M/M), 50-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P502-050-P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332130679 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:54:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15,24 m
  • - VGA (D-Sub) Male
  • - VGA (D-Sub) Male
  • - Magnetically shielded
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black :
The long product name of Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA Coax Monitor Cable, Plenum-Rated High Resolution cable with RGB coax (HD15 M/M), 50-ft.
More>>>
Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black:
The official description of Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 50ft Plenum Rated SVGA cable is ideal in Educational or Commercial installations where local fire codes call for a CMP rated cable to run through walls, ceilings, and plenum air chambers. 100ft distance is achieved through high quality construction: 75ohm Coaxial conductors for Red, Green, and Blue (RGB) signals, each protected by a 93% tinned copper braid shield. An overall shiled of Mylar foil and 85% Copper Braid shield ensures maximum signal integrity.
- Superior molded cables with foil and braid shielding for maximum EMI/RFI protection
- UL Listed, CMP Rated Cable Jacket
- Constructed from mini-coax (RGB) and paired video wire construction for superior signal quality
- Gold plated connectors and gold plated copper contacts ensure excellent conductivity
- HD15 male to HD15 male molded connectors
- Resolutions up to 2048 x 1536

Short summary description Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black:
This short summary of the Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P502-050-P, 15,24 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P502-050-P VGA cable 15,24 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P502-050-P. Cable length: 15,24 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub)

Features
Cable length *
15,24 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Product colour *
Black
Maximum resolution
2048 x 1536 pixels
Connector contacts plating
Gold
Magnetically shielded
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)