location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N304-05M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 5M (16 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N304-05M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332123695 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 19:58:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Warranty: Lifetime limited
Long product name Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange :
The long product name of Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex Multimode 62.5/125 Fiber Patch Cable (SC/ST), 5M (16 ft.)
More>>>
Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange:
The official description of Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manufactured from 62.5/125 duplex (zipcord) fiber
PVC jacket
Length: 5 m (16.4-ft.) - Connectors: 2 ST to 2 SC connectors
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze
Fiber made from glass (not a polymer)
Color coded shrouds identify transmit and receive
Duplex multimode fiber is most commonly used in LAN applications where links are typically 10-ft. (3.05 m) or less
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange:
This short summary of the Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N304-05M, 5 m, OFNR, 2x ST, 2x SC

Long summary description Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange:
This is an auto-generated long summary of Tripp Lite N304-05M InfiniBand/fibre optic cable 5 m 2x ST 2x SC OFNR Orange based on the first three specs of the first five spec groups.

Tripp Lite N304-05M. Cable length: 5 m, Cable type: OFNR, Connector 1: 2x ST, Connector 2: 2x SC, Core diameter: 62,5 µm

Features
Cable length *
5 m
Connector 1 *
2x ST
Connector 2 *
2x SC
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable type *
OFNR
Product colour *
Orange
Core diameter
62,5 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Data transfer rate
1 Gbit/s
Insertion loss
0,2 dB
Jacket material *
Polyvinyl chloride (PVC)
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332123692
Compliance certificates
RoHS
Packaging data
Package width
129,5 mm
Package depth
193 mm
Package height
6,4 mm
Package weight
50 g
Logistics data
Master (outer) case width
177,8 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
180,3 mm
Master (outer) case height
101,6 mm
Master (outer) case weight
680 g
Quantity per master (outer) case
10 pc(s)
Other features
Core / cladding diameter
62,5/125 µm
Brand Image Product code Product Stock Price from
Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour Tripp Lite N820-05M-IND InfiniBand/fibre optic cable 5 m LC Aqua colour
(show image)
N820-05M-IND N820-05M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-25M-OM5 N820-25M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 25 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable LC Green, Turquoise Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable LC Green, Turquoise
(show image)
N820-20M-OM5 N820-20M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-15M-OM5 N820-15M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-10M-OM5 N820-10M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 7 m LC Green Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 7 m LC Green
(show image)
N820-07M-OM5 N820-07M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 7 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 5 m LC Green Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 5 m LC Green
(show image)
N820-05M-OM5 N820-05M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 3 m LC Green Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 3 m LC Green
(show image)
N820-03M-OM5 N820-03M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 2 m LC Green Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 2 m LC Green
(show image)
N820-02M-OM5 N820-02M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 2 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-01M-OM5 InfiniBand/fibre optic cable 1 m LC Green Tripp Lite N820-01M-OM5 InfiniBand/fibre optic cable 1 m LC Green
(show image)
N820-01M-OM5 N820-01M-OM5 LC to LC Multimode Duplex Fiber Optics Patch Cable, 1 Meter - 100Gb, 50/125, OM5, LC/LC, Lime Green 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)