location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Heavyweight Coated Paper C6569C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavyweight Coated Paper C6569C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6569C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0025184196844 show
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 315227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:03:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Feb 2014
Product end of life date
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Heavyweight Coated Paper C6569C :
The long product name of HP Heavyweight Coated Paper C6569C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1067 mm x 30.5 m, 130 g/m², Matte, Wood fiber
More>>>
HP Heavyweight Coated Paper C6569C:
The official description of HP Heavyweight Coated Paper C6569C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Roll or stack your time-sensitive documents right off the printer. Ideal for rich, colour-accurate prints, working comps and design proofs, this PEFC certified paper is easy to handle and provides high-quality, consistent results.

Short summary description HP Heavyweight Coated Paper C6569C:
This short summary of the HP Heavyweight Coated Paper C6569C data-sheet is auto-generated and uses the product title and the first six key specs.

HP Heavyweight Coated Paper C6569C, 106,7 cm (42"), Matte, 130 g/m², 1 year(s), 20 - 80%, 15 - 35 °C

Long summary description HP Heavyweight Coated Paper C6569C:
This is an auto-generated long summary of HP Heavyweight Coated Paper C6569C based on the first three specs of the first five spec groups.

HP Heavyweight Coated Paper C6569C. Size (imperial): 106,7 cm (42"), Finish type: Matte, Print media weight: 130 g/m². Package dimensions (WxDxH): 1118 x 127 x 127 mm, Package weight: 5,21 kg

Features
Size (imperial)
106,7 cm (42")
Finish type
Matte
Print media weight
130 g/m²
Printing material shelf life
1 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Packaging data
Package dimensions (WxDxH)
1118 x 127 x 127 mm
Package weight
5,21 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)