location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate workstation - wall 732
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.732 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410527327 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:10:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Data entry workstation firmly and securely mounted to a wall with 4 M8 wedge bolts
  • - Convenient clamp lever on height adjustable parts locks them in place
  • - Able to hold a monitor, mouse and keyboard and a thin client computer
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Cable covers keep cables neatly together
  • - Keyboard & mouse platform is tiltable and depth adjustable
  • - Thin client holder fits devices with a thickness of 42 - 65 mm
  • - Frame dimensions: height 1632 - diameter 38 mm
Warranty: 5 Years
Long product name Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand :
The long product name of Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmate workstation - wall 732, silver
More>>>
Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand:
The official description of Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This wall-mounted workstation mounts a PC and monitor and has a platform for a keyboard and mouse. It creates a space-efficient data entry point for areas with limited room. All parts are height adjustable with a convenient clamp lever, so anyone can alternate between sitting and standing without difficulty.

Short summary description Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand:
This short summary of the Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 52.732, Multimedia stand, Silver, Flat panel, 75 x 75,100 x 100 mm, -90 - 90°, 1632 mm

Long summary description Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand:
This is an auto-generated long summary of Dataflex 52.732 multimedia cart/stand Silver Flat panel Multimedia stand based on the first three specs of the first five spec groups.

Dataflex 52.732. Type: Multimedia stand, Product colour: Silver, Recommended usage: Flat panel. Height: 1632 mm. Package width: 1100 mm, Package depth: 535 mm, Package height: 170 mm

Features
Product colour
Silver
Recommended usage
Flat panel
Type *
Multimedia stand
VESA mounting
Yes
Panel mounting interface
75 x 75, 100 x 100 mm
Tilt angle range
-90 - 90°
Keyboard tray
Yes
Swivelling
Yes
Height adjustment
No
Weight & dimensions
Height
1632 mm
Packaging data
Package width
1100 mm
Package depth
535 mm
Package height
170 mm
Package weight
12,5 kg
Logistics data
Harmonized System (HS) code
94031098
Brand Image Product code Product Stock Price from
Dataflex 52.722 multimedia cart/stand Silver Flat panel Multimedia trolley Dataflex 52.722 multimedia cart/stand Silver Flat panel Multimedia trolley
(show image)
52.722 Viewmate workstation - floor 722 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex ViewMate Silver Flat panel Multimedia trolley Dataflex ViewMate Silver Flat panel Multimedia trolley
(show image)
52.702 Viewmate workstation - floor 702 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)