location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP UltraSlim Tablet Sling backpack Black, Grey Fabric

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraSlim Tablet Sling
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7Z97AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182301869 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 08:45:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP UltraSlim Tablet Sling backpack Black, Grey Fabric
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey
  • - Fabric
  • - 30,5 cm (12")
  • - Carrying handle(s)
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP UltraSlim Tablet Sling backpack Black, Grey Fabric :
The long product name of HP UltraSlim Tablet Sling backpack Black, Grey Fabric. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP UltraSlim Tablet Sling
More>>>
HP UltraSlim Tablet Sling backpack Black, Grey Fabric:
The official description of HP UltraSlim Tablet Sling backpack Black, Grey Fabric as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Present a polished, professional appearance in and out of the office with the HP UltraSlim Tablet Sling, a stylish, durable, and compact black case with gray plaid accents designed to help protect your tablet.

Short summary description HP UltraSlim Tablet Sling backpack Black, Grey Fabric:
This short summary of the HP UltraSlim Tablet Sling backpack Black, Grey Fabric data-sheet is auto-generated and uses the product title and the first six key specs.

HP UltraSlim Tablet Sling, 30,5 cm (12"), Fabric

Long summary description HP UltraSlim Tablet Sling backpack Black, Grey Fabric:
This is an auto-generated long summary of HP UltraSlim Tablet Sling backpack Black, Grey Fabric based on the first three specs of the first five spec groups.

HP UltraSlim Tablet Sling. Product main colour: Black, Grey, Maximum screen size: 30,5 cm (12"), Country of origin: CHN. Width: 325 mm, Depth: 226 mm, Height: 25 mm. Material: Fabric

Features
Product main colour *
Black, Grey
Maximum screen size
30,5 cm (12")
Carrying handle(s)
Yes
Country of origin
CHN
Weight & dimensions
Width *
325 mm
Depth *
226 mm
Height *
25 mm
Weight
320 g
Material
Material *
Fabric
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)