location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H97-Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MB0IN0-M0EAY0 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC ATX Intel® H97 7.1 channels
  • - DDR3-SDRAM 4 DIMM Non-ECC Maximum internal memory: 32 GB
  • - SATA III
  • - Quad-GPU CrossFireX
  • - BIOS type: UEFI AMI 64 Mbit ACPI version: 5.0 Clear CMOS jumper
  • - Gigabit Ethernet
Long product name ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX :
The long product name of ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATX, Socket 1150, Intel H97, 4 x DIMM Max. 32GB, HDMI/DVI-D/RGB, Gigabit LAN, UEFI AMI BIOS 64 Mb
More>>>
ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX:
The official description of ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Proven quality - 5X Protection. 1000+ compatible devices. 7000+ validation hours.
- Crystal Sound 2 - Flawless audio that makes you part of the game
- Speed up your system with lightning-fast 10Gb/s M.2
- Media-acclaimed UEFI BIOS with new EZ Tuning Wizard
- Fan Xpert 2+ - Ultimate cooling and quietness
- ASUS HomeCloud - A digital PC hub perfect for sharing and home theater

Proven quality. Enduring trust.
We are the world's biggest motherboard manufacturer, and renowned our design thinking that revolves around users – just like you. Our engineers employ exacting standards to guarantee quality throughout the product's life, choosing the finest components for real-world protection. Our motherboards are proven to be compatible with more than 1,000 components and devices, and undergo a minimum of 7,000 hours of strict validation. That gives you the peace of mind of knowing that ASUS motherboards are fit for all environments and applications. To build your PC with the best foundations, build it with an ASUS motherboard.

ASUS 5X Protection Hardware safeguards to ensure long-term durability
Our be-the-best ethos underscores the choice of every single component that goes into your ASUS motherboard. We focus relentlessly on quality to ensure long-term system reliability and performance.

Precise digital power control with ASUS DIGI+ VRM
Voltage regulator modules (VRMs) are among the most essential motherboard components. A good VRM intelligently delivers CPU power based on actual needs at any given time. ASUS was first with digital power design featuring faster sensing and response to deliver precise CPU power on demand. This great accuracy reduces energy waste and of course improves system stability thanks to more consistent delivery.

Enhanced DRAM overcurrent protection
Onboard resettable fuses prevent overcurrent and short-circuit damage. This extends beyond I/O ports to DRAM to safeguard the lifespan of both your system and connected device.

5K-hr solid-state capacitors that last 2.5X longer
Solid-state capacitors are able to withstand extreme temperatures of up to 105°C for as long as 5,000 hours — that's two-and-a-half (2.5X) times longer than traditional capacitors. This exceptional durability means superb real-world endurance to more typical PC operating temperatures, ensuring that ASUS motherboards continue working longer.

Stainless-steel back I/O that lasts 3X longer
ASUS motherboard back I/O panels are made from strong and corrosion-resistant stainless steel, which is bonded with a thin layer of chromium oxide to enhance anti-corrosive properties. Passing 72-hour spray salt endurance tests, ASUS stainless steel back I/O panels have a lifespan that's three times (3X) longer compared to ordinary panels.

ESD Guards for protection from electrostatic discharge
Electrostatic discharge (ESD) can happen suddenly, and its damaging effects are easily underestimated. ASUS ESD Guards are tested to very high standards, capable of up to +/- 10kV for air discharge and +/-6kV for contact discharge. We employ an active protective circuit design to guard your system against electrostatic interference and damage, providing greater component longevity.

Proven compatibility
Having the freedom to pick and choose the parts that go into your machine is at the heart of PC DIY. Our extensive certification program focuses on providing the very best compatibility with the widest range of components and devices, giving you the freedom to build and upgrade without frustration. Compatible today and compatible far into the future – that's the ASUS way.

Tested - 1,000+ compatible CPUs, memory modules, graphics cards and more
Every 9 Series motherboard is compatible with thousands of devices. Our engineers fit and assess both server and consumer CPUs, hundreds of memory modules, dozens of graphics cards, loads of storage devices, power supplies, network devices, displays, optical drives, peripherals and many more. We do this to give you complete confidence in our products and their superb compatibility.

Complete & Public QVL
We're so confident in our 9 Series motherboards' superior compatibility that we publish our entire QVL for all to see — delivering you more choices for worry-free PC-building experiences. There are no gaps in our QVL: every compatible component is on the list for all to see. To check that a particular component or device is compatible with your motherboard, just reference the QVL for instant reassurance.

Top-to-bottom reliability
Our motherboards have superb endurance. We verify this by subjecting every board to over 7,000 hours of stringent tests. A barrage of burn-in, environmental, compatibility, software and safety tests confirm that our motherboards are exceptionally robust — with reliability that surpasses industry standards.

Extensive testing for extreme reliability, compatibility and safety
Each motherboard is subjected to extended reliability testing under heavy load conditions, from the transportation to daily operations, to make sure they are delivered to you in perfect condition. Trials include temperature and humidity, burn-in, power on/off, power consumption, insertion and thermal-shock testing among many others. Every certified-compatible component puts through an up to 24-hour aging test to ensure trouble-free operation every day – no matter what you fit or attach and no matter what you do!

Flawless audio that makes you part of the game
Crystal Sound 2 makes short work of optimizing audio settings for the way you want to listen, be it gaming, chatting, watching movies or relaxing to your favorite music. Onboard physical shielding, professional engineered design and premium components, including Japanese-made audio capacitors and operational amplifiers (op-amps), result in sound output that has exceptional clarity and fidelity. Discover a whole new dimension of superior audio and get ready to rule!

Media-acclaimed UEFI BIOS
The smoothest, slickest mouse-controlled graphical BIOS has been improved to make it even more appealing. Whether you're a PC novice or a seasoned overclocker, the EZ and Advanced Modes help you find your way, quickly and easily.

Ultimate cooling and quietness with Fan Xpert 2+
Fan Xpert 2+ is an extremely advanced fan-management tool that puts 4-pin and 3-pin(PWM/DC) case fan controls in one place, allowing you to control 3-pin case fans with the same precision as that offered by 4-pin connectors — so you'll have quieter fans and more efficient operation. It also scans each fan's characteristics and intelligently delivers custom settings for each fan based on the dedicated area temperatures. With Fan Xpert 2+, every fan achieves the best balance of cooling, performance and quiet operation.

Ultra-fast, always!
170% faster transfer speeds with USB 3.0 Boost
ASUS USB 3.0 Boost technology supports UASP (USB Attached SCSI Protocol) USB 3.0 in Windows 8. With USB 3.0 Boost technology, a USB device's transmission speed is significantly increased up to 170%, adding to already fast USB 3.0 performance. ASUS software automatically accelerates data rates for compatible USB 3.0 peripherals without any user interaction.

Speed up your system with M.2
With two native PCI Express 2.0 bandwidth, M.2 supports up to 10Gbit/s data-transfer speeds. It is the perfect choice for an operating system drive, making your whole PC work that much faster. It supports Intel® Rapid Storage Technology to ensure even faster access to data, refresh applications automatically and awake from sleep in just seconds!

PC DIY has never been this easy
We understand how you use your PC. From assembly, system setting and monitoring, and to firmware and hardware updates — we're all about making your life easier. That's why we never stop developing new and exciting DIY opportunities to make PC DIY easy, fun and free from hassle!

Your PC, your world
ASUS HomeCloud creates a world without boundaries. It lets you access your PC remotely, stream multimedia content to wherever you want, and manage all your stuff from anywhere — no matter where it's stored. Use the built-in Wake on WAN feature to remotely wake and control your PC with a single smart device, anywhere and anytime. It even turns your hard drive into a private cloud, removing worries about storage limits. With HomeCloud, your PC becomes the gateway to your world.

A digital PC hub perfect for sharing and home theater
Enjoy your PC's multimedia content —anywhere! Pipe music from your PC while sipping coffee in a café or sit back with friends and stream a favorite movie to a smart TV. With ASUS Media Streamer, your entertainment goes wherever you go.

Short summary description ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX:
This short summary of the ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS H97-Plus, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX:
This is an auto-generated long summary of ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX based on the first three specs of the first five spec groups.

ASUS H97-Plus. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111GR

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1333, 1600 MHz
Maximum internal memory *
32 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA III
RAID levels
0, 1, 5, 10
Graphics
Parallel processing technology support *
Quad-GPU CrossFireX
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
6
S/PDIF out connector
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
2
Number of COM connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111GR
Features
Motherboard chipset *
Intel® H97
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Starter, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Pro, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Pro
Expansion slots
PCI Express x1 slots
2
PCI Express x16 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI slots
2
BIOS
BIOS type *
UEFI AMI
BIOS memory size
64 Mbit
ACPI version
5.0
Clear CMOS jumper
Yes
Weight & dimensions
Width
305 mm
Depth
218 mm
Packaging content
Cables included
SATA
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 01:13:55
Uk has collected 3 expert reviews for ASUS H97-Plus Intel® H97 LGA 1150 (Socket H3) ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)