OKI logo

OKI Microline 395C dot matrix printer 360 x 360 DPI Colour 610 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42299
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year parts, labor, and printhead.
Long product name OKI Microline 395C dot matrix printer 360 x 360 DPI Colour 610 cps:

MICROLINE 395C – 220//240V, Dot matrix color pinter

Short summary description OKI Microline 395C dot matrix printer 360 x 360 DPI Colour 610 cps:

OKI Microline 395C, 610 cps, 360 x 360 DPI, 3 copies, 58 dB, 56 dB, 24-pin

Long summary description OKI Microline 395C dot matrix printer 360 x 360 DPI Colour 610 cps:

OKI Microline 395C. Maximum print speed: 610 cps, Maximum resolution: 360 x 360 DPI, Maximum number of copies: 3 copies. Sound pressure level (printing): 58 dB, Noise level (idle): 56 dB. Print head: 24-pin, Print head life: 200 million characters, Ribbon life: 7,8 million characters. Power consumption (typical): 180 W. Weight: 17 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.