HP logo

HP 250 G2 Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123077
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP 250 G2 Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Intel Core i3-3110M (2.4GHz, 3MB), 15.6" LED HD (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 500GB 5400 rpm SATA, DVD±RW SuperMulti DL, Intel HD Graphics 4000, 802.11b/g/n, Bluetooth, webcam, Windows 8.1 64 + 3 year Next business day onsite Notebook Only Service

HP 250 G2 Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

Get connected with this value-priced notebook. Complete business tasks with Intel technology, essential multimedia tools, and Windows 8.1. The durable chassis in a matte charcoal color protects the notebook from the rigors of the day.

Features

Windows 8 Pro or other operating systems available

Built for mobile use.
- Rest assured that the HP 250 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.
- Carry the HP 250 from meeting to meeting. Enjoy the 39,6 cm (15.6") diagonal HD2 display’s great view without sacrificing portability.

Powered for business.
- Confidently tackle projects with the power of Intel’s 3rd generation Core i3/ Pentium or Celeron dual-core processors.
- Develop stunning visuals without slowing down your notebook, thanks to Intel’s integrated graphics.
- Connect with colleague via the Internet and email at the office or your favorite hotspots with optional Wi-Fi CERTIFIED™ WLAN.

Extras that polish the experience.
- HP, a world leader in PCs and touch technology, now brings you Windows 8.1 on a full range of products designed to fit the needs of business. Get business-class security to protect data and devices. Your Windows 8.1 experience.
- Buy Office.
- From trainings to sales videos, view high quality multimedia right from your notebook using the preinstalled software. The Altec Lansing speaker brings you an extraordinary listening experience, too.
- Give presentations finesse when you connect to larger, external HD displays through the HDMI port.

Short summary description HP 250 G2 Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP 250 G2, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 250 G2 Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP 250 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.