location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B4545 Laser A4 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4545
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62427901
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B4545 Laser A4 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - A4 21 ppm
  • - Mono copying Colour scanning
  • - Ethernet LAN
  • - Internal memory: 64 MB 92 MHz
  • - 14,5 kg
Warranty: 1-Year Limited Warranty with Overnight Exchange.
Long product name OKI B4545 Laser A4 21 ppm :
The long product name of OKI B4545 Laser A4 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B4545 MFP 120V (Multilingual)
More>>>
Short summary description OKI B4545 Laser A4 21 ppm:
This short summary of the OKI B4545 Laser A4 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B4545, Laser, Mono copying, Colour scanning, A4

Long summary description OKI B4545 Laser A4 21 ppm:
This is an auto-generated long summary of OKI B4545 Laser A4 21 ppm based on the first three specs of the first five spec groups.

OKI B4545. Print technology: Laser. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:37:23
Uk has collected 1 expert review for OKI B4545 Laser A4 21 ppm and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
alphr.com
Updated:
2011-10-04 01:37:23
A feature-packed printer thats easy to use, but let down by poor performance and below-average print quality. Okis colour lasers have always impressed us with their fine combination of value and quality, and now we turn our attention to its latest m...
50%