location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D2360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9079A
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 6,9 ppm
  • - USB port
Long product name HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.9ppm/2.9ppm, 20W, A4, USB, 500 pages
More>>>
HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliability, affordability and great quality for whatever you print. A fast, everyday printer—perfect for laser-quality text and vibrant photos in optional 6-ink color. A new, stylish design includes a Print Cancel button for convenient control.

Short summary description HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D2360, Colour, 2, 4800 x 1200 DPI, A4, 500 pages per month, 6,9 ppm

Long summary description HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet D2360. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6,9 ppm. Product colour: Grey, Silver

Features
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
14 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6,9 ppm
Print speed (colour, normal quality, A4/US Letter)
2,9 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum number of input trays *
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Hagaki card, Legal
Envelopes sizes
10, C6, DL
Paper tray media weight
65 - 90 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Sound pressure level (printing)
47 dB
Design
Market positioning *
Home & office
Product colour *
Grey, Silver
Built-in display *
No
Certification
EN55022: 1998 + A1: 2000 + A2+L179: 2003/ Class B / CISPR 22: 1997 Class B +A1: 2000 + A2: 2002; EN55024: 1998/A1: 2001/A2: 2003/CISPR 24: 1997; EN 61000-3-2: 2000 (2nd Edition); EN 61000-3-3: 1995 + A1: 2001; FCC Title 47 CFR, Part 15 Class B
Power
Power consumption (printing) *
20 W
Power consumption (off)
4 W
Power consumption (standby)
4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
467 mm
Depth
415 mm
Height
140 mm
Weight
2,5 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Bundled software
HP Photosmart Essential Software
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:38:33
Uk has collected 1 expert review for HP Deskjet D2360 inkjet printer Colour 4800 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)