location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51605B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51605B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698108475 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Aug 2013
Product end of life date
Bullet Points HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Blue
  • - Standard Yield
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue :
The long product name of HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blue Jetpaper Print Cartridge
More>>>
HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue:
The official description of HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP's original line of thermal Inkjet print cartridges provides a low cost solution for a broad range of printing applications. Each disposable print cartridge includes a printhead with a self-contained ink reservoir for fast and easy replacement.
- 12 nozzles for 96-dpi resolution and a 1/8-inch swath width
- 3-ml ink capacity (approximately 750k characters)
- Easy, low-cost pen health maintenance system (no wipers or capping needed)

Short summary description HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue:
This short summary of the HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP 51605B, Standard Yield, Blue, Pigment-based ink, 1 pc(s)

Long summary description HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue:
This is an auto-generated long summary of HP 51605B ink cartridge 1 pc(s) Original Standard Yield Blue based on the first three specs of the first five spec groups.

HP 51605B. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Printing colours: Blue, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Thinkjet, Quietjet, Paintjet, Deskjet
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Blue
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-10 - 60 °C
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Package weight
90 g
Other features
Package dimensions (WxDxH)
70 x 38 x 114 mm