location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M251n Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M251n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF146A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112446352 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:35:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2015
Product end of life date
Bullet Points HP LaserJet M251n Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 1500 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 128 MB 750 MHz
Warranty: 1 Year
Long product name HP LaserJet M251n Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet M251n Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14 ppm, 600 x 600 dpi, A4, 750 MHz, 128MB, 60 - 163 gsm, LCD, Ethernet, USB 2.0, 315 W, 18700 g, Black
More>>>
HP LaserJet M251n Colour 600 x 600 DPI A4:
The official description of HP LaserJet M251n Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce professional colour documents that help boost business. Use business apps to access and print from the web. Locate the printer anywhere in the office, using wireless connectivity. Print from virtually anywhere with HP ePrint.
Producing professional-quality color in the office, for printing from virtually anywhere, and for accessing apps to print web content without a PC.

Print with ease—from virtually anywhere.
Use business apps and the 3.5-inch (8.89 cm) colour touchscreen to access and print from the web.
Print from virtually anywhere with HP ePrint.
Set up anywhere in the office with built-in wireless networking. Share printing resources on a network.
Print from a flash drive, using the easy-access USB port.

Create high-impact, colour marketing materials.
Produce vivid colours with HP ImageREt 3600 and ColorSphere II toner. Optimize settings with HP EasyColor.
Boost productivity with print speeds up to 14 pages per minute A4 and letter.
Create impressive colour marketing materials in the office on a range of media, including HP specialty papers.
Print documents affordably. Get the same black cost per page as a black-only HP LaserJet printer.

Do more with easy setup and energy savings.
Reduce energy use with HP Auto-On/Auto-Off Technology. Save energy and time with Instant-on Technology.
Install your printer fast—there's no CD required with HP Smart Install.
Receive consistent results with Original HP LaserJet toner cartridges and reorder with HP SureSupply.
Get free, easy recycling—toner cartridges returned through HP Planet Partners are recycled responsibly.

Short summary description HP LaserJet M251n Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet M251n Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M251n, Laser, Colour, 600 x 600 DPI, A4, 14 ppm, Duplex printing

Long summary description HP LaserJet M251n Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet M251n Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet M251n. Print technology: Laser, Colour. Maximum duty cycle: 1500 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black

Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
18,5 s
Time to first page (colour, normal)
19 s
Features
Maximum duty cycle *
1500 pages per month
Recommended duty cycle
0 - 30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PostScript 3
HP segment
Business
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, HTTPS, SSL/TLS
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
SNMP v1/v2/v3, HTTP/HTTPS, Telnet, TFTP, FTP
Performance
Internal memory *
128 MB
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Processor frequency
750 MHz
Sound pressure level (printing)
47 dB
Design
Product colour *
Black
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
2 lines
Certification
IEC, EN, UL/cUL, GS, CE, CISPR, FCC, ICES
Power
Power consumption (printing) *
315 W
Power consumption (standby)
5,1 W
Power consumption (off)
0,2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 9, RedHat EL Linux 5.0, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 10.04, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10, Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 x64
Minimum processor
1 GHz
Minimum RAM
1024 MB
Minimum storage drive space
200 MB
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
405 mm
Depth
453 mm
Height
250 mm
Weight
18,7 kg
Packaging data
Package width
500 mm
Package depth
333 mm
Package height
550 mm
Package weight
22,8 kg
Other features
Power LED
Yes
Stand-by LED
Yes
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:05:53
Uk has collected 14 expert reviews for HP LaserJet M251n Colour 600 x 600 DPI A4 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-06-25 06:31:01
Low-cost colour laser printers such as the £219 HP LaserJet Pro 200 Colour Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet printer is a mu...
Bottom line The HP LaserJet Pro 200 Colour Printer M251nw offers good colour output quality and connectivity with an easy-to-use touchscreen control panel. Unfortunately the toner is pricey and there is no automatic two-sided printing. If you are in the market for...
60%
macworld.co.uk
Updated:
2015-06-25 06:31:01
Low-cost color lasers like the HP LaserJet Pro 200 colour Printer M251nw are tempting for small-office users who see laser technology as familiar and reliable (never mind that in this price range, a small-office inkjet is a much better deal). Unfortuna...
Good Easy-to-use touchscreen control panel; Good colour output quality...
Bad Pricey toner; No automatic duplex...
Bottom line Expensive toner and the lack of two-sided printing are typical deficiencies among low-priced color laser printers. While they can add to the cost of ownership, our tests with inkjets show that light-volume users may not feel the ink or toner pinch for som...
60%
itproportal.com
Updated:
2015-06-25 06:31:01
The HP LaserJet Pro 200 Color M251nw (which retails at £220) is both a perfectly capable colour laser printer and an awkward fit for either of its two most likely uses. As a personal printer, it's a little big to share a desk with. As a shared printer in...
Good High quality text and graphics, Fast printing speed, Ethernet and WiFi, Touchscreen control panel...
Bad Limited paper handling, Rather bulky...
Bottom line There’s a lot to like about this HP printer, with its reasonably fast speed, conveniences like touchscreen controls, and high quality output, particularly for text. If the paper handling is sufficient for your needs, and particularly if you need excelle...
70%
trustedreviews.com
Updated:
2015-06-25 06:31:01
HP really needs to rationalise its model names, which are about as complex as the management structure of BBC News. This one is called the LaserJet Pro 200 Color M251nw. The 200, at least, appears superfluous. This is a low-end colour laser printer, provi...
Good Print directly from USB drive, USB, Ethernet and wireless connections, Can use special media...
Bad Only one, 150-sheet paper tray, Slow print for class, No duplex print...
Bottom line The HP LaserJet Pro 200 Color M251nw has a top claimed speed of 14ppm, and since it has an inline print engine, it's just as fast in colour as it is in black print. However, 14ppm is a bit optimistic. Even though the first page out claim of 19s isn't far...
70%
Country Distributor
United Kingdom 1 distributor(s)