location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 28PW6408/01 CRT TV 71,1 cm (28") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28PW6408/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28PW6408/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895798457
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 28PW6408/01 CRT TV 71,1 cm (28") Silver :
The long product name of Philips 28PW6408/01 CRT TV 71,1 cm (28") Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28", 87W, NTSC, 4:3, 50Hz, 75 ohm
More>>>
Philips 28PW6408/01 CRT TV 71,1 cm (28") Silver:
The official description of Philips 28PW6408/01 CRT TV 71,1 cm (28") Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TV that widens your view!
This Widescreen TV comes with a Real Flat picture tube that delivers high contrast and non-distorted life-like picture with Incredible Surround sound effect well-dispersed via 2 on-board speakers.

Better quality images that reveal more detail
- Real Flat picture tube technology brings you lifelike images
- Scan Velocity Modulation Improves definition and contrast

Impressive sound
- Incredible Surround™ for enhanced audio enjoyment

Great convenience
- View 2 teletext pages side by side across a widescreen TV
- Twin page teletext allows simultaneous viewing of two pages
- 10 pages Smart Text for fast access to teletext.

Short summary description Philips 28PW6408/01 CRT TV 71,1 cm (28") Silver:
This short summary of the Philips 28PW6408/01 CRT TV 71,1 cm (28") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 28PW6408/01, 71,1 cm (28"), 4:3, 70 cm, 66 cm, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, 100 channels

Long summary description Philips 28PW6408/01 CRT TV 71,1 cm (28") Silver:
This is an auto-generated long summary of Philips 28PW6408/01 CRT TV 71,1 cm (28") Silver based on the first three specs of the first five spec groups.

Philips 28PW6408/01. Display diagonal: 71,1 cm (28"), Aspect ratio: 4:3, Display diagonal (metric): 70 cm. Analog signal format system: PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Channels quantity: 100 channels. Peak Music Power Output (PMPO): 20 W. Product colour: Silver. Remote control type: RCLE014, Playback modes: Zoom

Display
Display diagonal *
71,1 cm (28")
Aspect ratio *
4:3
Display diagonal (metric)
70 cm
Visible diagonal screen size
66 cm
Video
Video playback
Yes
TV tuner
Analog signal format system
PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
Channels quantity
100 channels
Audio
Peak Music Power Output (PMPO)
20 W
Number of speakers
2
Design
Product colour *
Silver
Ports & interfaces
S-Video inputs quantity
1
Composite video in
2
SCART ports quantity
2
Headphone outputs
1
Audio (L/R) in
1
Management features
Handheld remote control
Yes
Remote control type
RCLE014
Playback modes
Zoom
Technical details
Plug and Play
Yes
Picture-in-Picture
Yes
Power
Power consumption (typical)
87 W
Power consumption (standby)
1 W
Teletext
Teletext
10 pages
Favourite pages quantity
4 pages
Teletext function
Yes
Weight & dimensions
Weight
37 kg
Depth
507 mm
Height
507 mm
Width
782 mm
Packaging data
Package weight
43 kg
Package depth
691 mm
Package height
675 mm
Package width
917 mm