location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7115A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184518454 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 578607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:51:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2021
Product end of life date
Bullet Points HP 15A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quality and value for the office. Work without interruption and produce crisp, sharp documents.
  • - Better together. For ultimate speed and quality and maximum printer performance, use Original HP cartridges.
  • - Enjoy consistent, professional results with HP's simple and easy-to-use design. The all-in-one design makes it easy to replace a cartridge.
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 15A Black Original LaserJet Toner Cartridge :
The long product name of HP 15A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15A Black Original LaserJet Toner Cartridge
More>>>
HP 15A Black Original LaserJet Toner Cartridge:
The official description of HP 15A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for home or small business users who want professional and optimal-quality laser output.
Enjoy the legendary quality and reliability of HP LaserJet printing with the HP 15 Black LaserJet Toner Cartridge. HP's all-in-one cartridge design and advanced toner formula make sharp, professional printing easy, reliable, and cost-effective.

Short summary description HP 15A Black Original LaserJet Toner Cartridge:
This short summary of the HP 15A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15A Black Original LaserJet Toner Cartridge, 2500 pages, Black, 1 pc(s)

Long summary description HP 15A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 15A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 15A Black Original LaserJet Toner Cartridge. Black toner page yield: 2500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP 15 toner cartridges work with: HP LaserJet 1000, 1200, 1220, 3330
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
C7115A
Quantity per box
1 pc(s)
Recycled material percentage
19%
Country of origin
China, United States
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
122 mm
Depth
344 mm
Height
196 mm
Weight
750 g
Package width
344 mm
Weight & dimensions
Package depth
122 mm
Package height
196 mm
Package weight
1,03 kg
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
20 pc(s)
Logistics data
Pallet weight
154 g
EUR-pallet weight
128 g
Number of layers per pallet
26 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of cartons per pallet
130 pc(s)
Quantity per pallet
130 pc(s)
Quantity per EUR-pallet
100 pc(s)
Other features
Pallet dimensions (W x D x H)
1158 x 975 x 1118 mm
Package dimensions (WxDxH)
344 x 122 x 196 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet weight (imperial)
154,2 kg (340 lbs)
Pallet size (EU)
1154 x 732 x 1129 mm
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 15X (C7115X) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 15X (C7115X) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15004DK Black Laser Toner - HP 15X (C7115X) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 15A (C7115A) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 15A (C7115A) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15003DK Black Laser Toner - HP 15A (C7115A) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27303 toner cartridge Black
(show image)
27303 27303 0.00
(excl. VAT)
0 (incl. VAT)
V7 V715A toner cartridge Black V7 V715A toner cartridge Black
(show image)
V715A V715A 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1105SR toner cartridge 1 pc(s) Black
(show image)
623010 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP 15A Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Declared yield value in accordance with ISO/IEC 19752.