location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 44 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
44
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51644YE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886982002788 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Dec 2021 09:39:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 44 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Brand compatibility: HP
  • - 1 pc(s)
Long product name HP 44 ink cartridge 1 pc(s) Original Yellow :
The long product name of HP 44 ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 44 Yellow Ink Cartridge
More>>>
HP 44 ink cartridge 1 pc(s) Original Yellow:
The official description of HP 44 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP ink supplies for HP Designjet 400 and 700 series printers are engineered and tested together with the printers and HP printing material to ensure a total printing solution that provides high-quality print performance, reliability and innovation.
- Large colour gamut and better dye-based inks, improved lightfastness. Designed to work on a variety of HP Designjet printing material.
- Fewer replacements mean less intervention Cartridge body with easy-to-view ink level indicator – minimizes possibility of unexpectedly running out
- Specifically engineered to produce high-definition, colour CAD illustrations. Produces photo-realistic images for graphic printing. Ideal for architects, graphic artists, and service bureaus, surveyors, mappers and engineers who use CAD software.

Short summary description HP 44 ink cartridge 1 pc(s) Original Yellow:
This short summary of the HP 44 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 44, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 44 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of HP 44 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

HP 44. Colour ink type: Pigment-based ink, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Designjet 350, 450, 455, 488, 750, 755
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
51644YE
Features
Country of origin
Singapore
Weight & dimensions
Width
26 mm
Depth
117 mm
Height
158 mm
Package width
117 mm
Package depth
26 mm
Package height
158 mm
Package weight
150 g
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)