CoreParts logo

CoreParts MSPP2902 electronic device repair tool

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30022
Info modified on:
12 Mar 2024, 11:00:17
Bullet Points CoreParts MSPP2902 electronic device repair tool:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MSPP2902 electronic device repair tool:

Multipurpose Screwdriver Set For Macbook/iPhone/iPad

Short summary description CoreParts MSPP2902 electronic device repair tool:

CoreParts MSPP2902, Opening tool, Cross, 100 mm, 30 mm, 120 mm, 150 g

Long summary description CoreParts MSPP2902 electronic device repair tool:

CoreParts MSPP2902. Type: Opening tool, Screwdrivers/bits tips included: Cross. Width: 100 mm, Depth: 30 mm, Height: 120 mm. Package width: 278 mm, Package depth: 176 mm, Package height: 55 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.