HP logo

HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17868
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:

Intel Core i7-4600U (2.1GHz, 4MB), 14" FHD UWVA (1920 x 1080), 8GB DDR3L SDRAM, 256GB SED SSD, Intel HD Graphics 4400, 802.11a/b/g/n, Bluetooth 4.0, webcam, HP lt4112 LTE/HSPA+, Windows 7 Professional 64 / Windows 8.1 Pro 64 + Care Pack

HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:

This elegantly designed HP EliteBook is our thinnest business Ultrabook™ yet. The HP Elitebook Folio 1040 is packed with enterprise-class features like docking capability and premier security to help keep you productive and your data safe.

Features

Windows 8 Pro or other operating systems available

Carry less. Do more.
- At just 15.9mm thin, it’s our thinnest EliteBook yet. Choose between a 3mm HD or FHD display with all the mobility you’d expect from an Ultrabook.™
- Engage in videoconferences, web-based trainings or streaming videos with smooth audio quality, thanks to DTS Studio Sound and your notebook speakers.
- Get more done in low light and worry less over minor accidental spills with the backlit spill- resistant keyboard.

Security you can depend on.
- HP Sure Start restores productivity and reduces IT help desk calls in the event of a BIOS attack or corruption.
- Keep productivity high and downtime low with the automated features of HP BIOSphere.
- Safeguard data, devices and identities with HP’s hassle-free Client Security portfolio, including HP Drive Encryption, HP Device Access Manager with Just in Time Authentication, and HP Secure Erase.
- HP Trust Circles protects your data by ensuring that only approved contacts can access critical files.
- A fingerprint reader6 and integrated Smart Card Reader6 help keep your identity secure.

Productive powerhouse.
- Get going in seconds with a solid-state drive. Enjoy the responsiveness of 4th generation Intel® Dual-Core™ processors.
- Access the Internet and email in more places with optional integrated HP Mobile Broadband featuring 3G and 4G LTE.
- Use the optional HP UltraSlim Side Docking Station6 to connect to accessories and printers without the hassle of connecting individual components.
- Enjoy HP’s new multi-gesture touchpad that allows you to use similar gestures as you would on a smart phone or tablet.

Durable and dependable
- The HP EliteBook Folio 1040 passes MIL-STD 810G testing for drop, functional shock, vibration, dust, humidity, altitude, high and low temperature and temperature shock.

Short summary description HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G1, Intel® Core™ i7, 2,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook Folio 1040 G1 Intel® Core™ i7 i7-4600U Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.