location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 9970330 equipment cleansing kit Laptop Equipment cleansing wipes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9970330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9970330
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077511997037 show
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes 9970330 equipment cleansing kit Laptop Equipment cleansing wipes
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For use on Tablet, E-Reader, monitor screens, screen filters, laptop screens and glass surfaces of photocopiers and scanners
  • - Minimal alcohol content; less than 1%
  • - Non Streak
  • - Anti-static formula
  • - Wipes are biodegradable
Long product name Fellowes 9970330 equipment cleansing kit Laptop Equipment cleansing wipes :
The long product name of Fellowes 9970330 equipment cleansing kit Laptop Equipment cleansing wipes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 Screen Cleaning Wipes
More>>>
Short summary description Fellowes 9970330 equipment cleansing kit Laptop Equipment cleansing wipes:
This short summary of the Fellowes 9970330 equipment cleansing kit Laptop Equipment cleansing wipes data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 9970330, Equipment cleansing wipes, Laptop, Multicolour, Universal, 82 mm, 82 mm

Long summary description Fellowes 9970330 equipment cleansing kit Laptop Equipment cleansing wipes:
This is an auto-generated long summary of Fellowes 9970330 equipment cleansing kit Laptop Equipment cleansing wipes based on the first three specs of the first five spec groups.

Fellowes 9970330. Product type: Equipment cleansing wipes, Proper use: Laptop, Product colour: Multicolour. Width: 82 mm, Depth: 82 mm, Height: 168 mm

Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)