location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPF 755
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPF755
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 16:29:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm)
  • - USB port
Long product name Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) :
The long product name of Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPF 755
More>>>
Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm):
The official description of Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for architects, engineers, GIS professionals, and other high-end technical documents users, the 36" imagePROGRAF iPF755 large format printer is a powerful print solution designed to meet the demands of medium to large workgroups. With incredible line accuracy, an 80GB hard drive, and on-board support for HP-GL/2 and HP-RTL files, the iPF755 is an ideal solution for any professional with a need for printing complex full-color renderings, CAD drawings, GIS maps and other large-format graphics quickly, effortlessly, and with remarkable detail.
A totally revamped, environmentally-conscious design with fully front-accessible operations allows for outstanding ease-of-use and flush wall installation in any environment. From loading paper to navigating through an intuitive control panel, the iPF755 simplifies large format printing. And with accounting functionality, a sub-ink tank system, and Gigabit Ethernet support, this printer achieves exceptionally high measures of productivity. Combined with its impressive speed, precision and high quality output, the imagePROGRAF iPF755 is the premier printing solution for the technical documents market.

Short summary description Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm):
This short summary of the Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon iPF 755, 2400 x 1200 DPI, GARO, A0 (841 x 1189 mm), 0.07 - 0.8 mm, 18 m, 91,4 cm

Long summary description Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm):
This is an auto-generated long summary of Canon iPF 755 large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) based on the first three specs of the first five spec groups.

Canon iPF 755. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.07 - 0.8 mm, Maximum roll length: 18 m. USB connector: USB Type-A. Internal storage capacity: 80 GB, Storage media: HDD, Sound power level (standby): 35 dB. Power requirements: AC 100 - 120V, 50 - 60Hz, Power consumption (standby): 5 W, Power consumption (typical): 140 W

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
GARO
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Media thickness
0.07 - 0.8 mm
Maximum roll length
18 m
Maximum roll width
91,4 cm
Maximum roll diameter
15 cm
Maximum media width
36"
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Internal storage capacity
80 GB
Storage media
HDD
Sound power level (standby)
35 dB
Performance
Sound pressure level (printing)
50 dB
Drive device, buffer size
256 MB
Power
Power requirements
AC 100 - 120V, 50 - 60Hz
Power consumption (standby)
5 W
Power consumption (typical)
140 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Dimensions (WxDxH)
1303 x 871,22 x 1061,72 mm
Weight
63,1 kg
Size (imperial)
91,4 cm (36")
Packaging data
Drivers included
Yes
Other features
Ink drop
4