location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWF2655X Fixed Wall Mount for 26" to 55" TVs and Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWF2655X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183491 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits most flat-panel displays from 26 to 55 in.
  • - Hangs out of sight for a sleek, professional appearance
  • - Adjustable mounting rails compensate for off-center wall studs
  • - Supports up to 165 lbs (74.8 kgs)
Warranty: 5-year limited
Long product name Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black :
The long product name of Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fixed Wall Mount for 26" to 55" TVs and Monitors
More>>>
Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black:
The official description of Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VESA-compliant DWF2655X Fixed Wall Mount allows you to mount your flat-panel television, monitor or other display on the wall. Ideal for home theaters, classrooms, boardrooms, hotels, bars and restaurants, it fits most flat-panel displays from 26 to 55 inches. The low-profile mount is concealed behind the display to give a sleek, professional appearance. Frame is open for easy wall access. Mounting rails adjust horizontally to compensate for off-center wall studs. Built-in bubble level allows accurate display leveling. Durable all-metal frame with scratch-resistant powder-coated finish supports up to 165 lbs (74.8 kgs). Mounting hardware included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 100 x 100 mm, 100 x 200 mm, 200 x 100 mm, 200 x 200 mm, 200 x 300 mm, 200 x 400 mm, 300 x 200 mm, 300 x 300 mm, 300 x 400 mm, 400 x 200 mm, 400 x 300 mm and 400 x 400 mm

Mounts Your TV or Monitor to the Wall
Fits most flat-panel televisions, monitors and other displays from 26 to 55 in.
Ideal for home theaters, classrooms, boardrooms, hotels, bars and restaurants
Mounts out of sight behind display for sleek, professional appearance
Mounting hardware included

Durable Metal Construction
Supports up to 165 lbs (74.8 kgs)
Open frame allows easy wall access
Adjustable mounting rails compensate for off-center wall studs
Built-in bubble level for accurate display leveling
Scratch-resistant powder-coated finish

VESA Compliance
Supports the following VESA mounting hole patterns: 100 x 100 mm, 100 x 200 mm, 200 x 100 mm, 200 x 200 mm, 200 x 300 mm, 200 x 400 mm, 300 x 200 mm, 300 x 300 mm, 300 x 400 mm, 400 x 200 mm, 400 x 300 mm and 400 x 400 mm

Short summary description Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black:
This short summary of the Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWF2655X, 66 cm (26"), 139,7 cm (55"), 75 kg, 100 x 100 mm, 400 x 400 mm, Black

Long summary description Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black:
This is an auto-generated long summary of Tripp Lite DWF2655X TV mount/stand 139,7 cm (55") Black based on the first three specs of the first five spec groups.

Tripp Lite DWF2655X. Maximum weight capacity: 75 kg, Minimum screen size: 66 cm (26"), Maximum screen size: 139,7 cm (55"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 400 x 400 mm. Product colour: Black

Mounting
Minimum screen size
66 cm (26")
Maximum weight capacity *
75 kg
Maximum screen size *
139,7 cm (55")
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
400 x 400 mm
Panel mounting interface
100 x 100, 200 x 100, 200 x 200, 400 x 200, 400 x 400
Mounting type *
Wall
Design
Product colour *
Black
Technical details
Country of origin
China
Compliance certificates
RoHS
Weight & dimensions
Width
463,8 mm
Depth
30 mm
Height
435,1 mm
Weight & dimensions
Weight
1,81 kg
Packaging data
Package width
121,9 mm
Package depth
490,2 mm
Package height
50,8 mm
Package weight
1,91 kg
Logistics data
Master (outer) case width
264,2 mm
Master (outer) case length
497,8 mm
Master (outer) case height
248,9 mm
Master (outer) case weight
19,5 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332183498
Harmonized System (HS) code
8302,50,0000
Brand Image Product code Product Stock Price from
Tripp Lite DWF3780X TV mount/stand 2,03 m (80") Black Tripp Lite DWF3780X TV mount/stand 2,03 m (80") Black
(show image)
DWF3780X DWF3780X Fixed TV Wall Mount for 37” to 80” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF2670X TV mount/stand 177,8 cm (70") Black Tripp Lite DWF2670X TV mount/stand 177,8 cm (70") Black
(show image)
DWF2670X DWF2670X Fixed TV Wall Mount for 26” to 70” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM5070HD TV mount/stand 177,8 cm (70") Black Tripp Lite DWM5070HD TV mount/stand 177,8 cm (70") Black
(show image)
DWM5070HD DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black Tripp Lite DWM7090HD TV mount/stand 2,29 m (90") Black
(show image)
DWM7090HD DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCP4570VW TV mount/stand 177,8 cm (70") Black Tripp Lite DWMSCP4570VW TV mount/stand 177,8 cm (70") Black
(show image)
DWMSCP4570VW DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCL4570VW TV mount/stand 177,8 cm (70") Black Tripp Lite DWMSCL4570VW TV mount/stand 177,8 cm (70") Black
(show image)
DWMSCL4570VW DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMLARM1732AM TV mount/stand 81,3 cm (32") White Tripp Lite DWMLARM1732AM TV mount/stand 81,3 cm (32") White
(show image)
DWMLARM1732AM DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black Tripp Lite DWM3780ROT TV mount/stand 2,03 m (80") Black
(show image)
DWM3780ROT DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM2355S TV mount/stand 139,7 cm (55") Black Tripp Lite DWM2355S TV mount/stand 139,7 cm (55") Black
(show image)
DWM2355S DWM2355S Full-Motion TV Wall Mount with Fully Articulating Arm for 23” to 55” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3770PLX TV mount/stand 177,8 cm (70") Black Tripp Lite DWM3770PLX TV mount/stand 177,8 cm (70") Black
(show image)
DWM3770PLX DWM3770PLX Portrait/Landscape Rotatable Fixed Flat-Screen Wall Mount for 37" to 70" TVs and Monitors 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)